Airmar Technology Corporation ARK30 Airducer® Ultrasonic Transducer 39-047-0-01

Description
ARK30 Airducer® Transducer Applications Level measurement Level measurement in chemically aggressive environments Food and beverage processing Proximity sensing Obstacle avoidance Features Rugged sealed construction Housing design will accommodate transceiver and signal processing electronics Standard internal shielding Options Complete assembly available with standard cable lengths 10 Kω thermistors for temperature compensation Mounting cap available in BSP, NPT, or M32 threads
Datasheet
Description
ARK30 Airducer® Transducer Applications Level measurement Level measurement in chemically aggressive environments Food and beverage processing Proximity sensing Obstacle avoidance Features Rugged sealed construction Housing design will accommodate transceiver and signal processing electronics Standard internal shielding Options Complete assembly available with standard cable lengths 10 Kω thermistors for temperature compensation Mounting cap available in BSP, NPT, or M32 threads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARK30 Airducer® Ultrasonic Transducer - 39-047-0-01 - Airmar Technology Corporation
Milford, NH, United States
ARK30 Airducer® Ultrasonic Transducer
39-047-0-01
ARK30 Airducer® Ultrasonic Transducer 39-047-0-01
ARK30 Airducer® Transducer Applications Level measurement Level measurement in chemically aggressive environments Food and beverage processing Proximity sensing Obstacle avoidance Features Rugged sealed construction Housing design will accommodate transceiver and signal processing electronics Standard internal shielding Options Complete assembly available with standard cable lengths 10 Kω thermistors for temperature compensation Mounting cap available in BSP, NPT, or M32 threads

ARK30 Airducer® Transducer

Applications

  • Level measurement
  • Level measurement in chemically aggressive environments
  • Food and beverage processing
  • Proximity sensing
  • Obstacle avoidance

Features

  • Rugged sealed construction
  • Housing design will accommodate transceiver and signal processing electronics
  • Standard internal shielding

Options

  • Complete assembly available with standard cable lengths
  • 10 KΩ thermistors for temperature compensation
  • Mounting cap available in BSP, NPT, or M32 threads
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Ultrasonic Transducers
Product Number 39-047-0-01
Product Name ARK30 Airducer® Ultrasonic Transducer
Application Level measurement; Food and beverage processing; Proximity sensing; Obstacle avoidance
Unlock Full Specs
to access all available technical data

Similar Products

ARK75-THD Airducer® Transducer - 39-115-0-01 - Airmar Technology Corporation
Specs
Application Level measurement; Food and beverage processing; Flow monitoring
Beam Angle 14 degrees
Measurement Range 200 to 10000 mm (7.87 to 394 inch)
View Details
Dual Element Transducers -  - Danatronics Corporation
Danatronics Corporation
Specs
Application General Purpose; Flaw, Crack, Void and Inclusion Detectors; Material, Section or Wall Thickness
Transducer Style Dual
Features & Format Sliding Probe
View Details
Process Instrumentation, Level Measurement, Continuous, Ultrasonic, Transducers - Echomax XRS - Siemens Process Instrumentation
Specs
Application Wet wells, flumes, weirs, filter beds
Measurement Range 305 to 29870 mm (12 to 1176 inch)
View Details
Lewis Magnetostrictive Transducer -  - Stoelting Cleaning Equipment
Stoelting Cleaning Equipment
Specs
Application Ultrasonic Cleaning / Liquid Processing
Transducer Style Array
Features & Format Rotating / IRIS
View Details