Airmar Technology Corporation ATK120 Airducer® Transducer 39-110-1-01

Description
ATK120 Airducer® Transducer Applications Level measurement in chemically aggressive environments Automation control Food and beverage processing Proximity sensing Obstacle avoidance Features Rugged one-piece PVDF housing is U.S. FDA compliant Cylindrical design allows for installation in various applications Options 10 Kω thermistor available for temperature compensation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATK120 Airducer® Transducer - 39-110-1-01 - Airmar Technology Corporation
Milford, NH, United States
ATK120 Airducer® Transducer
39-110-1-01
ATK120 Airducer® Transducer 39-110-1-01
ATK120 Airducer® Transducer Applications Level measurement in chemically aggressive environments Automation control Food and beverage processing Proximity sensing Obstacle avoidance Features Rugged one-piece PVDF housing is U.S. FDA compliant Cylindrical design allows for installation in various applications Options 10 Kω thermistor available for temperature compensation

ATK120 Airducer® Transducer

Applications

  • Level measurement in chemically aggressive environments
  • Automation control
  • Food and beverage processing
  • Proximity sensing
  • Obstacle avoidance

Features

  • Rugged one-piece PVDF housing is U.S. FDA compliant
  • Cylindrical design allows for installation in various applications

Options

  • 10 KΩ thermistor available for temperature compensation
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Level Sensors
Product Number 39-110-1-01
Product Name ATK120 Airducer® Transducer
Device Classification Sensor Only
Measuring Range 11.81 to 591 inch (300 to 15000 mm)
Media Type Liquid; Dry material (Bulk solids and powders)
Unlock Full Specs
to access all available technical data

Similar Products

ARK41 Airducer® Ultrasonic Transducer - 39-046-0-01 - Airmar Technology Corporation
Specs
Device Classification Sensor Only
Measuring Range 11.81 to 787 inch (300 to 20000 mm)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
AR50 Airducer® Transducer - 39-027-0-01 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Device Classification Sensor Only
Measuring Range 9.84 to 591 inch (250 to 15000 mm)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
ATK200 Airducer® Transducer - 39-038-1-01 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Device Classification Sensor Only
Measuring Range 3.94 to 118 inch (100 to 3000 mm)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
ATK75 Airducer® Transducer - 39-080-1-01 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Device Classification Sensor Only
Measuring Range 7.87 to 394 inch (200 to 10000 mm)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details