Airmar Technology Corporation ATK120 Airducer® Transducer 39-110-1-01

Description
Non-contact level, flow, distance, proximity and object detection measurement is reliably delivered by the ultrasonic ATK120. Its rugged one-piece Kynar PVDF housing makes it suitable for the most chemically aggressive environments. The ATK120 operates at 125 kHz and its sensing range is 15 cm to 5 m. Features Beamwidth: 10° ±2° at -3 dB IP68 rated Rugged one-piece PVDF housing is U.S. FDA compliant and is suitable for chemically aggressive environments Options 10 KΩ thermistor available for temperature compensation
Datasheet
Description
Non-contact level, flow, distance, proximity and object detection measurement is reliably delivered by the ultrasonic ATK120. Its rugged one-piece Kynar PVDF housing makes it suitable for the most chemically aggressive environments. The ATK120 operates at 125 kHz and its sensing range is 15 cm to 5 m. Features Beamwidth: 10° ±2° at -3 dB IP68 rated Rugged one-piece PVDF housing is U.S. FDA compliant and is suitable for chemically aggressive environments Options 10 KΩ thermistor available for temperature compensation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATK120 Airducer® Transducer - 39-110-1-01 - Airmar Technology Corporation
Milford, NH, United States
ATK120 Airducer® Transducer
39-110-1-01
ATK120 Airducer® Transducer 39-110-1-01
Non-contact level, flow, distance, proximity and object detection measurement is reliably delivered by the ultrasonic ATK120. Its rugged one-piece Kynar PVDF housing makes it suitable for the most chemically aggressive environments. The ATK120 operates at 125 kHz and its sensing range is 15 cm to 5 m. Features Beamwidth: 10° ±2° at -3 dB IP68 rated Rugged one-piece PVDF housing is U.S. FDA compliant and is suitable for chemically aggressive environments Options 10 KΩ thermistor available for temperature compensation

Non-contact level, flow, distance, proximity and object detection measurement is reliably delivered by the ultrasonic ATK120. Its rugged one-piece Kynar PVDF housing makes it suitable for the most chemically aggressive environments. The ATK120 operates at 125 kHz and its sensing range is 15 cm to 5 m.

Features


  • Beamwidth: 10° ±2° at -3 dB
  • IP68 rated
  • Rugged one-piece PVDF housing is U.S. FDA compliant and is suitable for chemically aggressive environments

Options

  • 10 KΩ thermistor available for temperature compensation
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number 39-110-1-01
Product Name ATK120 Airducer® Transducer
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Underwater Acoustic Measurement and Recording System -  - Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 20 to 35 kHz
Transmit Sensitivity 185 to 190 dB re µPa/V
View Details
TM258 Traditional/CW Transom Mount - TM258 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 1000 watts
Maximum Operational Depth 671 m (2200 ft)
View Details
Deep Water Profiling Transducers - TR-1077A - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 3.5 kHz
Maximum Operational Depth 6096 m (20000 ft)
View Details
SeaBat 8128 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 455 kHz
Power Capability 350 watts
View Details