Airmar Technology Corporation DST810 Smart™ Multisensor with Gen2 Paddlewheel DST810

Description
Depth, Speed-Through-Water, Water Temperature, Boat Attitude The new DST810 Smart Multisensor, featuring the new Gen2 paddlewheel and AIRMAR's CAST™ app, delivers a powerful combination of best-in-class speed performance and a simple, reliable way to calibrate accurate speed using your wireless device. The Gen2 paddlewheel delivers industry-leading start-up speed-through-water data below 0.3 knots and is linear at 0.6 knots, maintaining accurate performance up to 45 knots. The DST810 and CAST app provide a simple, consistent way to calibrate speed-through-water. The free CAST app delivers calibration options that, until now, were only available through expensive PC-based software. In addition to water temperature, depth and newly upgraded 5.7 Hz (5X per second) speed-through-water output with improved speed resolution, the DST810 features an integrated attitude sensor for heel and trim data. This information, combined with Airmar’s powerful and simple CAST app, makes heel-compensated speed calibration across multiple heel angles and speed ranges both fast and intuitive, and is independent of the onboard instruments. Features NEW!- DST810 now features the Gen2 Paddlewheel for industry-leading speed performance from 0.3 knots to 45 knots. Smoother Speed – 5.7 Hz speed output (5X per second) for visibly smoother speed-through-water reporting and faster data for better decision making when every second counts. Integrated Attitude Sensor – for heel and trim and used in advanced speed calibration. Wireless connectivity to AIRMAR's CAST app has new user-friendly benefits: Calibrate the DST810 in a simple, intuitive way from your mobile device. Conduct basic and advanced heel-compensated speed calibrations for improved speed-through-water outputs across the speed range. Advanced speed calibration allows for manual speed entries for multiple heel angles and up to 10 speeds, formerly only possible through expensive PC software. Introducing the Paddlewheel That Sets the Standard for Performance Airmar’s new, next-generation paddlewheel design delivers industry-leading performance for start-up responsiveness and linearity throughout the speed range. Gen2 paddlewheel maintains the top speed performance Airmar is known for and adds start-up speed performance that beats all other available paddlewheels. The Gen2 paddlewheel is the most sensitive and accurate paddlewheel available for sailing and power boats. Key benefits of the new Gen2 Paddlewheel include: Ultra-responsive speed begins as low as 0.3 knots and becomes linear at 0.6 knots. Speed-through-water readings stay accurate and smooth through 45 knots.
Datasheet
Description
Depth, Speed-Through-Water, Water Temperature, Boat Attitude The new DST810 Smart Multisensor, featuring the new Gen2 paddlewheel and AIRMAR's CAST™ app, delivers a powerful combination of best-in-class speed performance and a simple, reliable way to calibrate accurate speed using your wireless device. The Gen2 paddlewheel delivers industry-leading start-up speed-through-water data below 0.3 knots and is linear at 0.6 knots, maintaining accurate performance up to 45 knots. The DST810 and CAST app provide a simple, consistent way to calibrate speed-through-water. The free CAST app delivers calibration options that, until now, were only available through expensive PC-based software. In addition to water temperature, depth and newly upgraded 5.7 Hz (5X per second) speed-through-water output with improved speed resolution, the DST810 features an integrated attitude sensor for heel and trim data. This information, combined with Airmar’s powerful and simple CAST app, makes heel-compensated speed calibration across multiple heel angles and speed ranges both fast and intuitive, and is independent of the onboard instruments. Features NEW!- DST810 now features the Gen2 Paddlewheel for industry-leading speed performance from 0.3 knots to 45 knots. Smoother Speed – 5.7 Hz speed output (5X per second) for visibly smoother speed-through-water reporting and faster data for better decision making when every second counts. Integrated Attitude Sensor – for heel and trim and used in advanced speed calibration. Wireless connectivity to AIRMAR's CAST app has new user-friendly benefits: Calibrate the DST810 in a simple, intuitive way from your mobile device. Conduct basic and advanced heel-compensated speed calibrations for improved speed-through-water outputs across the speed range. Advanced speed calibration allows for manual speed entries for multiple heel angles and up to 10 speeds, formerly only possible through expensive PC software. Introducing the Paddlewheel That Sets the Standard for Performance Airmar’s new, next-generation paddlewheel design delivers industry-leading performance for start-up responsiveness and linearity throughout the speed range. Gen2 paddlewheel maintains the top speed performance Airmar is known for and adds start-up speed performance that beats all other available paddlewheels. The Gen2 paddlewheel is the most sensitive and accurate paddlewheel available for sailing and power boats. Key benefits of the new Gen2 Paddlewheel include: Ultra-responsive speed begins as low as 0.3 knots and becomes linear at 0.6 knots. Speed-through-water readings stay accurate and smooth through 45 knots.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DST810 Smart™ Multisensor with Gen2 Paddlewheel - DST810 - Airmar Technology Corporation
Milford, NH, United States
DST810 Smart™ Multisensor with Gen2 Paddlewheel
DST810
DST810 Smart™ Multisensor with Gen2 Paddlewheel DST810
Depth, Speed-Through-Water, Water Temperature, Boat Attitude The new DST810 Smart Multisensor, featuring the new Gen2 paddlewheel and AIRMAR's CAST™ app, delivers a powerful combination of best-in-class speed performance and a simple, reliable way to calibrate accurate speed using your wireless device. The Gen2 paddlewheel delivers industry-leading start-up speed-through-water data below 0.3 knots and is linear at 0.6 knots, maintaining accurate performance up to 45 knots. The DST810 and CAST app provide a simple, consistent way to calibrate speed-through-water. The free CAST app delivers calibration options that, until now, were only available through expensive PC-based software. In addition to water temperature, depth and newly upgraded 5.7 Hz (5X per second) speed-through-water output with improved speed resolution, the DST810 features an integrated attitude sensor for heel and trim data. This information, combined with Airmar’s powerful and simple CAST app, makes heel-compensated speed calibration across multiple heel angles and speed ranges both fast and intuitive, and is independent of the onboard instruments. Features NEW!- DST810 now features the Gen2 Paddlewheel for industry-leading speed performance from 0.3 knots to 45 knots. Smoother Speed – 5.7 Hz speed output (5X per second) for visibly smoother speed-through-water reporting and faster data for better decision making when every second counts. Integrated Attitude Sensor – for heel and trim and used in advanced speed calibration. Wireless connectivity to AIRMAR's CAST app has new user-friendly benefits: Calibrate the DST810 in a simple, intuitive way from your mobile device. Conduct basic and advanced heel-compensated speed calibrations for improved speed-through-water outputs across the speed range. Advanced speed calibration allows for manual speed entries for multiple heel angles and up to 10 speeds, formerly only possible through expensive PC software. Introducing the Paddlewheel That Sets the Standard for Performance Airmar’s new, next-generation paddlewheel design delivers industry-leading performance for start-up responsiveness and linearity throughout the speed range. Gen2 paddlewheel maintains the top speed performance Airmar is known for and adds start-up speed performance that beats all other available paddlewheels. The Gen2 paddlewheel is the most sensitive and accurate paddlewheel available for sailing and power boats. Key benefits of the new Gen2 Paddlewheel include: Ultra-responsive speed begins as low as 0.3 knots and becomes linear at 0.6 knots. Speed-through-water readings stay accurate and smooth through 45 knots.

Depth, Speed-Through-Water, Water Temperature, Boat Attitude

The new DST810 Smart Multisensor, featuring the new Gen2 paddlewheel and AIRMAR's CAST™ app, delivers a powerful combination of best-in-class speed performance and a simple, reliable way to calibrate accurate speed using your wireless device. The Gen2 paddlewheel delivers industry-leading start-up speed-through-water data below 0.3 knots and is linear at 0.6 knots, maintaining accurate performance up to 45 knots.

The DST810 and CAST app provide a simple, consistent way to calibrate speed-through-water. The free CAST app delivers calibration options that, until now, were only available through expensive PC-based software. In addition to water temperature, depth and newly upgraded 5.7 Hz (5X per second) speed-through-water output with improved speed resolution, the DST810 features an integrated attitude sensor for heel and trim data. This information, combined with Airmar’s powerful and simple CAST app, makes heel-compensated speed calibration across multiple heel angles and speed ranges both fast and intuitive, and is independent of the onboard instruments.

Features


  • NEW!- DST810 now features the Gen2 Paddlewheel for industry-leading speed performance from 0.3 knots to 45 knots.
  • Smoother Speed – 5.7 Hz speed output (5X per second) for visibly smoother speed-through-water reporting and faster data for better decision making when every second counts.
  • Integrated Attitude Sensor – for heel and trim and used in advanced speed calibration.
  • Wireless connectivity to AIRMAR's CAST app has new user-friendly benefits:
    • Calibrate the DST810 in a simple, intuitive way from your mobile device.
    • Conduct basic and advanced heel-compensated speed calibrations for improved speed-through-water outputs across the speed range.
    • Advanced speed calibration allows for manual speed entries for multiple heel angles and up to 10 speeds, formerly only possible through expensive PC software.

Introducing the Paddlewheel That Sets the Standard for Performance

Airmar’s new, next-generation paddlewheel design delivers industry-leading performance for start-up responsiveness and linearity throughout the speed range. Gen2 paddlewheel maintains the top speed performance Airmar is known for and adds start-up speed performance that beats all other available paddlewheels. The Gen2 paddlewheel is the most sensitive and accurate paddlewheel available for sailing and power boats.

Key benefits of the new Gen2 Paddlewheel include:

  • Ultra-responsive speed begins as low as 0.3 knots and becomes linear at 0.6 knots.
  • Speed-through-water readings stay accurate and smooth through 45 knots.
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number DST810
Product Name DST810 Smart™ Multisensor with Gen2 Paddlewheel
Transducer Style Transmitter / Receiver Combination
Power Capability 100 watts
Maximum Operational Depth 0.4877 m (1.6 ft)
Unlock Full Specs
to access all available technical data

Similar Products

Acoustic Beacon -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 18 to 55 kHz
Transmit Sensitivity 188 dB re µPa/V
View Details
Acoustic Low Frequency Transponders - OCEANO LF/TR - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 16 kHz
Receive Sensitivity 78 dB re V/µPa
View Details
Fiber-Optic Acoustic Sensors -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Features Array
View Details
M42 Commercial Fishing/Survey Transducer - M42 - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 38 kHz
Power Capability 2200 watts
View Details