Airmar Technology Corporation ARK30 Airducer® Ultrasonic Transducer 39-047-0-01

Description
Non-contact level, flow and distance measurement is reliably delivered by the ultrasonic ARK30. Its rugged one-piece Kynar PVDF housing makes it suitable for the most chemically aggressive environments. The ARK50 includes standard internal shielding, and it can accommodate transceiver and signal processing electronics. It operates at 30 kHz and its sensing range is 60 cm to 30 m. Features Beamwidth: 12° ±2° at -3 dB IP68 rated Rugged one-piece PVDF housing is U.S. FDA compliant and is suitable for chemically aggressive environments Options 10 KΩ thermistor available for temperature compensation Mounting cap available in BSP, NPT, or M32 threads Transducer assembly available with variable cable lengths
Datasheet
Description
Non-contact level, flow and distance measurement is reliably delivered by the ultrasonic ARK30. Its rugged one-piece Kynar PVDF housing makes it suitable for the most chemically aggressive environments. The ARK50 includes standard internal shielding, and it can accommodate transceiver and signal processing electronics. It operates at 30 kHz and its sensing range is 60 cm to 30 m. Features Beamwidth: 12° ±2° at -3 dB IP68 rated Rugged one-piece PVDF housing is U.S. FDA compliant and is suitable for chemically aggressive environments Options 10 KΩ thermistor available for temperature compensation Mounting cap available in BSP, NPT, or M32 threads Transducer assembly available with variable cable lengths
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARK30 Airducer® Ultrasonic Transducer - 39-047-0-01 - Airmar Technology Corporation
Milford, NH, United States
ARK30 Airducer® Ultrasonic Transducer
39-047-0-01
ARK30 Airducer® Ultrasonic Transducer 39-047-0-01
Non-contact level, flow and distance measurement is reliably delivered by the ultrasonic ARK30. Its rugged one-piece Kynar PVDF housing makes it suitable for the most chemically aggressive environments. The ARK50 includes standard internal shielding, and it can accommodate transceiver and signal processing electronics. It operates at 30 kHz and its sensing range is 60 cm to 30 m. Features Beamwidth: 12° ±2° at -3 dB IP68 rated Rugged one-piece PVDF housing is U.S. FDA compliant and is suitable for chemically aggressive environments Options 10 KΩ thermistor available for temperature compensation Mounting cap available in BSP, NPT, or M32 threads Transducer assembly available with variable cable lengths

Non-contact level, flow and distance measurement is reliably delivered by the ultrasonic ARK30. Its rugged one-piece Kynar PVDF housing makes it suitable for the most chemically aggressive environments. The ARK50 includes standard internal shielding, and it can accommodate transceiver and signal processing electronics. It operates at 30 kHz and its sensing range is 60 cm to 30 m.

Features


  • Beamwidth: 12° ±2° at -3 dB
  • IP68 rated
  • Rugged one-piece PVDF housing is U.S. FDA compliant and is suitable for chemically aggressive environments

Options

  • 10 KΩ thermistor available for temperature compensation
  • Mounting cap available in BSP, NPT, or M32 threads
  • Transducer assembly available with variable cable lengths
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number 39-047-0-01
Product Name ARK30 Airducer® Ultrasonic Transducer
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

TC1037 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8.5 to 10.5 kHz
Resonance Frequency 8 kHz
View Details
SS264N Traditional/CW Tilted Element™ Thru-hull - SS264N - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 1000 watts
Maximum Operational Depth 610 m (2000 ft)
View Details
Acoustic Beacon -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 18 to 55 kHz
Transmit Sensitivity 188 dB re µPa/V
View Details
Deep Water Profiling Transducers - TR-1077A - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 3.5 kHz
Maximum Operational Depth 6096 m (20000 ft)
View Details