Airmar Technology Corporation ARK41 Airducer® Ultrasonic Transducer 39-046-0-01

Description
ARK41 Airducer® Transducer Applications Level measurement in chemically aggressive environments Food and beverage processing Flow monitoring Features Rugged one-piece PVDF housing is U.S. FDA compliant Housing design will accommodate transceiver and signal processing electronics Standard internal shielding Options Complete assembly available with standard cable lengths 10 Kω thermistors for temperature compensation Mounting caps available in BSP, NPT, or M32 threads
Description
ARK41 Airducer® Transducer Applications Level measurement in chemically aggressive environments Food and beverage processing Flow monitoring Features Rugged one-piece PVDF housing is U.S. FDA compliant Housing design will accommodate transceiver and signal processing electronics Standard internal shielding Options Complete assembly available with standard cable lengths 10 Kω thermistors for temperature compensation Mounting caps available in BSP, NPT, or M32 threads
Datasheet
Datasheet Summary
Powered by GS/AI

The ARK41 Airducer¬Æ Ultrasonic Transducer from Airmar Technology Corporation operates at a best frequency of 41 kHz, with a sensitivity of 108 dB re 1OºPa/V at 1 m for transmission and -175 dB re 1V/OºPa for reception. It has a minimum sensing range of 30 cm and a maximum range of 20 m, with a typical sensing range of 35 cm to 15 m. The transducer features a beamwidth of 14¬8 and can handle a maximum driving voltage of 1,800 Vpp at a 2% duty cycle. Constructed from Kynar¬Æ 720, the housing is designed for durability and is compliant with U.S. FDA standards, making it suitable for use in chemically aggressive environments. The operating temperature range is from -40¬8C to 90¬8C, and the device weighs 560 g. Customization options include cable length and mounting caps in various thread types. The transducer is also compatible with Airmar,Äôs T1 Developer,Äôs Transceiver Module for evaluation purposes.

Datasheet Summary
Powered by GS/AI

The ARK41 Airducer¬Æ Ultrasonic Transducer from Airmar Technology Corporation operates at a best frequency of 41 kHz, with a sensitivity of 108 dB re 1OºPa/V at 1 m for transmission and -175 dB re 1V/OºPa for reception. It has a minimum sensing range of 30 cm and a maximum range of 20 m, with a typical sensing range of 35 cm to 15 m. The transducer features a beamwidth of 14¬8 and can handle a maximum driving voltage of 1,800 Vpp at a 2% duty cycle. Constructed from Kynar¬Æ 720, the housing is designed for durability and is compliant with U.S. FDA standards, making it suitable for use in chemically aggressive environments. The operating temperature range is from -40¬8C to 90¬8C, and the device weighs 560 g. Customization options include cable length and mounting caps in various thread types. The transducer is also compatible with Airmar,Äôs T1 Developer,Äôs Transceiver Module for evaluation purposes.

Suppliers

Company
Product
Description
Supplier Links
ARK41 Airducer® Ultrasonic Transducer - 39-046-0-01 - Airmar Technology Corporation
Milford, NH, United States
ARK41 Airducer® Ultrasonic Transducer
39-046-0-01
ARK41 Airducer® Ultrasonic Transducer 39-046-0-01
ARK41 Airducer® Transducer Applications Level measurement in chemically aggressive environments Food and beverage processing Flow monitoring Features Rugged one-piece PVDF housing is U.S. FDA compliant Housing design will accommodate transceiver and signal processing electronics Standard internal shielding Options Complete assembly available with standard cable lengths 10 Kω thermistors for temperature compensation Mounting caps available in BSP, NPT, or M32 threads

ARK41 Airducer® Transducer

Applications

  • Level measurement in chemically aggressive environments
  • Food and beverage processing
  • Flow monitoring

Features

  • Rugged one-piece PVDF housing is U.S. FDA compliant
  • Housing design will accommodate transceiver and signal processing electronics
  • Standard internal shielding

Options

  • Complete assembly available with standard cable lengths
  • 10 KΩ thermistors for temperature compensation
  • Mounting caps available in BSP, NPT, or M32 threads
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Ultrasonic Transducers
Product Number 39-046-0-01
Product Name ARK41 Airducer® Ultrasonic Transducer
Application Level measurement; Food and beverage processing; Flow monitoring
Unlock Full Specs
to access all available technical data

Similar Products

Atlas European Standard Transducer - AM6R-3X4-60 - Evident Scientific
Specs
Transducer Style Angle Beam
Beam Angle 60 degrees
View Details
SS134 Side Scan - SS134 Side Scan - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Application Survey
View Details
Process Instrumentation, Level Measurement, Continuous, Ultrasonic, Transducers - Echomax XRS-5 - Siemens Process Instrumentation
Specs
Application Wet wells, flumes, weirs, filter beds
Beam Angle 10 degrees
Measurement Range 305 to 7925 mm (12 to 312 inch)
View Details