Airmar Technology Corporation 1 MHz 17mm Ultrasonic Transducer 38-064-1-01

Description
1 MHz - 17 mm Transducer Robust PEEK Housing Airmar’s low-profile ultrasonic transducer features a robust PEEK housing suitable for in-pipe flow monitoring systems. As an essential part of a these system, our transducers are deployed for measuring sewage levels, pipe-flow rate, potential blockage detection as well as irrigation-ditch water levels. OEMs have their choice of an M16 or M28 THREADED housing. Applications In-pipe flow monitoring Open-channel flow Wastewater industry Features Robust PEEK housing Low profile Minimal side lobes Options M16 X 1.0 – 6g threaded housing
Datasheet
Description
1 MHz - 17 mm Transducer Robust PEEK Housing Airmar’s low-profile ultrasonic transducer features a robust PEEK housing suitable for in-pipe flow monitoring systems. As an essential part of a these system, our transducers are deployed for measuring sewage levels, pipe-flow rate, potential blockage detection as well as irrigation-ditch water levels. OEMs have their choice of an M16 or M28 THREADED housing. Applications In-pipe flow monitoring Open-channel flow Wastewater industry Features Robust PEEK housing Low profile Minimal side lobes Options M16 X 1.0 – 6g threaded housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 MHz 17mm Ultrasonic Transducer - 38-064-1-01 - Airmar Technology Corporation
Milford, NH, United States
1 MHz 17mm Ultrasonic Transducer
38-064-1-01
1 MHz 17mm Ultrasonic Transducer 38-064-1-01
1 MHz - 17 mm Transducer Robust PEEK Housing Airmar’s low-profile ultrasonic transducer features a robust PEEK housing suitable for in-pipe flow monitoring systems. As an essential part of a these system, our transducers are deployed for measuring sewage levels, pipe-flow rate, potential blockage detection as well as irrigation-ditch water levels. OEMs have their choice of an M16 or M28 THREADED housing. Applications In-pipe flow monitoring Open-channel flow Wastewater industry Features Robust PEEK housing Low profile Minimal side lobes Options M16 X 1.0 – 6g threaded housing

1 MHz - 17 mm Transducer

Robust PEEK Housing

Airmar’s low-profile ultrasonic transducer features a robust PEEK housing suitable for in-pipe flow monitoring systems. As an essential part of a these system, our transducers are deployed for measuring sewage levels, pipe-flow rate, potential blockage detection as well as irrigation-ditch water levels. OEMs have their choice of an M16 or M28 THREADED housing.

Applications

  • In-pipe flow monitoring
  • Open-channel flow
  • Wastewater industry

Features

  • Robust PEEK housing
  • Low profile
  • Minimal side lobes

Options

  • M16 X 1.0 – 6g threaded housing
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Ultrasonic Transducers
Product Number 38-064-1-01
Product Name 1 MHz 17mm Ultrasonic Transducer
Application In-pipe flow monitoring; Open-channel flow; Wastewater industry
Unlock Full Specs
to access all available technical data

Similar Products

Dual Element Transducer - D783-RP - Evident Scientific
Specs
Application Material, Section or Wall Thickness
Transducer Style Dual
View Details
ARK41 Airducer® Ultrasonic Transducer - 39-046-0-01 - Airmar Technology Corporation
Specs
Application Level measurement; Food and beverage processing; Flow monitoring
Beam Angle 14 degrees
Measurement Range 300 to 20000 mm (11.81 to 787 inch)
View Details
Process Instrumentation, Level Measurement, Continuous, Ultrasonic, Transducers - Echomax XRS - Siemens Process Instrumentation
Specs
Application Wet wells, flumes, weirs, filter beds
Measurement Range 305 to 29870 mm (12 to 1176 inch)
View Details
Point Level Detector - PLD - Introtek International
Introtek International
Specs
Application Medical; Point Level Detector
Transducer Style Contact
View Details