Airmar Technology Corporation AR30 Airducer® Ultrasonic Transducer 39-028-0-01

Description
The ultrasonic AR30 brings proven dependability to level, flow and distance measurement applications. It includes rugged sealed construction, and PVDF housing is available for more chemically aggressive environments. The AR30 incorporates standard internal shielding, and it can accommodate transceiver and signal processing electronics. It operates at 30 kHz and its sensing range is 60 cm to 30 m. Features Beamwidth: 12° ±2° at -3 dB IP68 rated Options 10 KΩ thermistor available for temperature compensation Mounting cap available in BSP, NPT, or M32 threads Transducer assembly available with variable cable lengths
Datasheet
Description
The ultrasonic AR30 brings proven dependability to level, flow and distance measurement applications. It includes rugged sealed construction, and PVDF housing is available for more chemically aggressive environments. The AR30 incorporates standard internal shielding, and it can accommodate transceiver and signal processing electronics. It operates at 30 kHz and its sensing range is 60 cm to 30 m. Features Beamwidth: 12° ±2° at -3 dB IP68 rated Options 10 KΩ thermistor available for temperature compensation Mounting cap available in BSP, NPT, or M32 threads Transducer assembly available with variable cable lengths
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AR30 Airducer® Ultrasonic Transducer - 39-028-0-01 - Airmar Technology Corporation
Milford, NH, United States
AR30 Airducer® Ultrasonic Transducer
39-028-0-01
AR30 Airducer® Ultrasonic Transducer 39-028-0-01
The ultrasonic AR30 brings proven dependability to level, flow and distance measurement applications. It includes rugged sealed construction, and PVDF housing is available for more chemically aggressive environments. The AR30 incorporates standard internal shielding, and it can accommodate transceiver and signal processing electronics. It operates at 30 kHz and its sensing range is 60 cm to 30 m. Features Beamwidth: 12° ±2° at -3 dB IP68 rated Options 10 KΩ thermistor available for temperature compensation Mounting cap available in BSP, NPT, or M32 threads Transducer assembly available with variable cable lengths

The ultrasonic AR30 brings proven dependability to level, flow and distance measurement applications. It includes rugged sealed construction, and PVDF housing is available for more chemically aggressive environments. The AR30 incorporates standard internal shielding, and it can accommodate transceiver and signal processing electronics. It operates at 30 kHz and its sensing range is 60 cm to 30 m.

Features


  • Beamwidth: 12° ±2° at -3 dB
  • IP68 rated

Options

  • 10 KΩ thermistor available for temperature compensation
  • Mounting cap available in BSP, NPT, or M32 threads
  • Transducer assembly available with variable cable lengths
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number 39-028-0-01
Product Name AR30 Airducer® Ultrasonic Transducer
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

P58 TRIDUCER® Multisensor/CW Transom Mount - P58 - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 600 watts
Maximum Operational Depth 366 m (1200 ft)
View Details
Deep Ocean Transducers - TR-1055 - Massa Products Corporation
Massa Products Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 16 kHz
Receive Sensitivity -183 dB re V/µPa
View Details
TC2135 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 13 to 17 kHz
Resonance Frequency 15 kHz
View Details
Very Long Range USBL System - POSIDONIA - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 18 kHz
Transmit Sensitivity 190 dB re µPa/V
View Details