Airmar Technology Corporation AR50 Airducer® Transducer 39-027-0-01

Description
AR50 Airducer® Transducer Applications Level measurement Open channel flow Obstacle avoidance Proximity Features Rugged sealed construction Housing design will accommodate transceiver and signal processing electronics Mounting cap available in BSP, NPT, or M32 threads Standard internal shielding Options Complete assembly available with standard cable lengths Mounting cap available in BSP, NPT, or M32 threads 10 Kω thermistors are available for temperature compensation Available in PVDF housing for use in chemically aggressive environments
Datasheet
Description
AR50 Airducer® Transducer Applications Level measurement Open channel flow Obstacle avoidance Proximity Features Rugged sealed construction Housing design will accommodate transceiver and signal processing electronics Mounting cap available in BSP, NPT, or M32 threads Standard internal shielding Options Complete assembly available with standard cable lengths Mounting cap available in BSP, NPT, or M32 threads 10 Kω thermistors are available for temperature compensation Available in PVDF housing for use in chemically aggressive environments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AR50 Airducer® Transducer - 39-027-0-01 - Airmar Technology Corporation
Milford, NH, United States
AR50 Airducer® Transducer
39-027-0-01
AR50 Airducer® Transducer 39-027-0-01
AR50 Airducer® Transducer Applications Level measurement Open channel flow Obstacle avoidance Proximity Features Rugged sealed construction Housing design will accommodate transceiver and signal processing electronics Mounting cap available in BSP, NPT, or M32 threads Standard internal shielding Options Complete assembly available with standard cable lengths Mounting cap available in BSP, NPT, or M32 threads 10 Kω thermistors are available for temperature compensation Available in PVDF housing for use in chemically aggressive environments

AR50 Airducer® Transducer

Applications

  • Level measurement
  • Open channel flow
  • Obstacle avoidance
  • Proximity

Features

  • Rugged sealed construction
  • Housing design will accommodate transceiver and signal processing electronics
  • Mounting cap available in BSP, NPT, or M32 threads
  • Standard internal shielding

Options

  • Complete assembly available with standard cable lengths
  • Mounting cap available in BSP, NPT, or M32 threads
  • 10 KΩ thermistors are available for temperature compensation
  • Available in PVDF housing for use in chemically aggressive environments
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Ultrasonic Transducers
Product Number 39-027-0-01
Product Name AR50 Airducer® Transducer
Application Level measurement; Proximity; Obstacle avoidance; Open channel flow
Unlock Full Specs
to access all available technical data

Similar Products

Immersion Transducer - V327-SU - Evident Scientific
Specs
Application Flaw, Crack, Void and Inclusion Detectors
Transducer Style Immersible
View Details
Specs
Transducer Style Contact; Intelligent Sensor
Features & Format Protected Element
View Details
Lewis Magnetostrictive Transducer -  - Stoelting Cleaning Equipment
Stoelting Cleaning Equipment
Specs
Application Ultrasonic Cleaning / Liquid Processing
Transducer Style Array
Features & Format Rotating / IRIS
View Details
AT75 Airducer® Transducer - 39-017-1-01 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Application Level measurement; Open Channel Flow; Proximity; Obstacle avoidance; Robotics
Beam Angle 15 degrees
Measurement Range 200 to 10000 mm (7.87 to 394 inch)
View Details