Airmar Technology Corporation M194 Survey Transducer M194

Description
Airmar’s commitment to innovative technology has produced the M194. This broadband, 200 kHz transducer has a Q of 2 and very good sensitivity. It enables users to perform accurate surveys in shallow water with high resolution. This transducer can also be “chirped” with a long pulse over a wide-frequency band. Users with adjustable-frequency echosounders will be able to regulate the operating frequency and tailor the beamwidth to specific survey conditions. Features Broadband with low Q of 2 Minimal sidelobes for concentrated energy on target providing excellent definition Dimensionally the same as the model 6014 Internal transformer provides impedance match to echosounder and allows use of longer cable 500 W RMS, power rating is at 2% duty cycle SEALCAST™, seamless, urethane housing for long life underwater Options Impedance to customer’s specifications using matching transformer
Datasheet
Description
Airmar’s commitment to innovative technology has produced the M194. This broadband, 200 kHz transducer has a Q of 2 and very good sensitivity. It enables users to perform accurate surveys in shallow water with high resolution. This transducer can also be “chirped” with a long pulse over a wide-frequency band. Users with adjustable-frequency echosounders will be able to regulate the operating frequency and tailor the beamwidth to specific survey conditions. Features Broadband with low Q of 2 Minimal sidelobes for concentrated energy on target providing excellent definition Dimensionally the same as the model 6014 Internal transformer provides impedance match to echosounder and allows use of longer cable 500 W RMS, power rating is at 2% duty cycle SEALCAST™, seamless, urethane housing for long life underwater Options Impedance to customer’s specifications using matching transformer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M194 Survey Transducer - M194 - Airmar Technology Corporation
Milford, NH, United States
M194 Survey Transducer
M194
M194 Survey Transducer M194
Airmar’s commitment to innovative technology has produced the M194. This broadband, 200 kHz transducer has a Q of 2 and very good sensitivity. It enables users to perform accurate surveys in shallow water with high resolution. This transducer can also be “chirped” with a long pulse over a wide-frequency band. Users with adjustable-frequency echosounders will be able to regulate the operating frequency and tailor the beamwidth to specific survey conditions. Features Broadband with low Q of 2 Minimal sidelobes for concentrated energy on target providing excellent definition Dimensionally the same as the model 6014 Internal transformer provides impedance match to echosounder and allows use of longer cable 500 W RMS, power rating is at 2% duty cycle SEALCAST™, seamless, urethane housing for long life underwater Options Impedance to customer’s specifications using matching transformer

Airmar’s commitment to innovative technology has produced the M194. This broadband, 200 kHz transducer has a Q of 2 and very good sensitivity. It enables users to perform accurate surveys in shallow water with high resolution. This transducer can also be “chirped” with a long pulse over a wide-frequency band. Users with adjustable-frequency echosounders will be able to regulate the operating frequency and tailor the beamwidth to specific survey conditions.

Features


  • Broadband with low Q of 2
  • Minimal sidelobes for concentrated energy on target providing excellent definition
  • Dimensionally the same as the model 6014
  • Internal transformer provides impedance match to echosounder and allows use of longer cable
  • 500 W RMS, power rating is at 2% duty cycle
  • SEALCAST™, seamless, urethane housing for long life underwater

Options

  • Impedance to customer’s specifications using matching transformer
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number M194
Product Name M194 Survey Transducer
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Underwater Acoustic Measurement and Recording System -  - Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 20 to 35 kHz
Transmit Sensitivity 185 to 190 dB re µPa/V
View Details
Very Long Range USBL System - POSIDONIA - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 18 kHz
Transmit Sensitivity 190 dB re µPa/V
View Details
Fiber-Optic Acoustic Sensors -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Features Array
View Details
ATK75 Airducer® Transducer - 39-080-1-01 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 75 kHz
Transmit Sensitivity 110 dB re µPa/V
View Details