Airmar Technology Corporation B75L Chirp-ready Tilted Element Thru-hull B75L

Description
300 W Airmar’s low-profile, Chirp-ready transducer models are the perfect addition to smaller boats such as center consoles. The low-frequency band, operating between 40 and 75 kHz, is a deep-water performer, providing excellent coverage and tracking. The B75L transducer delivers up to 35 kHz of total bandwidth in just one installation. This Tilted Element™ transducer has the ceramic element fixed at either a 12° or 0° angle within the housing. When the transducer is installed almost flush to the hull, the tilt of the element corrects for the hull deadrise, orienting the beam directly down. This ensures maximum echo returns to the transducer for more accurate depth readings. The B75L is available in two Tilted Element models: Fixed 12° tilted version for 0 to 24° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 300 W of power with a maximum depth of 353 m (1200') Low frequency: 40 to 75 kHz 32° to 21° beamwidth Great deep-water performance Low-profile, thru-hull housing provides good display resolution at speed when installed properly Recommended for stepped, planing, or displacement hull Bronze housing for use in a fiberglass or wood hull Also available in a stainless steel housing (SS75L) for use with all hull materials Patented Xducer ID® technology
Datasheet
Description
300 W Airmar’s low-profile, Chirp-ready transducer models are the perfect addition to smaller boats such as center consoles. The low-frequency band, operating between 40 and 75 kHz, is a deep-water performer, providing excellent coverage and tracking. The B75L transducer delivers up to 35 kHz of total bandwidth in just one installation. This Tilted Element™ transducer has the ceramic element fixed at either a 12° or 0° angle within the housing. When the transducer is installed almost flush to the hull, the tilt of the element corrects for the hull deadrise, orienting the beam directly down. This ensures maximum echo returns to the transducer for more accurate depth readings. The B75L is available in two Tilted Element models: Fixed 12° tilted version for 0 to 24° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 300 W of power with a maximum depth of 353 m (1200') Low frequency: 40 to 75 kHz 32° to 21° beamwidth Great deep-water performance Low-profile, thru-hull housing provides good display resolution at speed when installed properly Recommended for stepped, planing, or displacement hull Bronze housing for use in a fiberglass or wood hull Also available in a stainless steel housing (SS75L) for use with all hull materials Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
B75L Chirp-ready Tilted Element Thru-hull - B75L - Airmar Technology Corporation
Milford, NH, United States
B75L Chirp-ready Tilted Element Thru-hull
B75L
B75L Chirp-ready Tilted Element Thru-hull B75L
300 W Airmar’s low-profile, Chirp-ready transducer models are the perfect addition to smaller boats such as center consoles. The low-frequency band, operating between 40 and 75 kHz, is a deep-water performer, providing excellent coverage and tracking. The B75L transducer delivers up to 35 kHz of total bandwidth in just one installation. This Tilted Element™ transducer has the ceramic element fixed at either a 12° or 0° angle within the housing. When the transducer is installed almost flush to the hull, the tilt of the element corrects for the hull deadrise, orienting the beam directly down. This ensures maximum echo returns to the transducer for more accurate depth readings. The B75L is available in two Tilted Element models: Fixed 12° tilted version for 0 to 24° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 300 W of power with a maximum depth of 353 m (1200') Low frequency: 40 to 75 kHz 32° to 21° beamwidth Great deep-water performance Low-profile, thru-hull housing provides good display resolution at speed when installed properly Recommended for stepped, planing, or displacement hull Bronze housing for use in a fiberglass or wood hull Also available in a stainless steel housing (SS75L) for use with all hull materials Patented Xducer ID® technology

300 W

Airmar’s low-profile, Chirp-ready transducer models are the perfect addition to smaller boats such as center consoles. The low-frequency band, operating between 40 and 75 kHz, is a deep-water performer, providing excellent coverage and tracking. The B75L transducer delivers up to 35 kHz of total bandwidth in just one installation.

This Tilted Element™ transducer has the ceramic element fixed at either a 12° or 0° angle within the housing. When the transducer is installed almost flush to the hull, the tilt of the element corrects for the hull deadrise, orienting the beam directly down. This ensures maximum echo returns to the transducer for more accurate depth readings.

The B75L is available in two Tilted Element models:

  • Fixed 12° tilted version for 0 to 24° hull deadrise angles
  • Fixed 0° tilted version for 0 to 7° hull deadrise angles

Features


  • Depth and fast-response water-temperature sensing
  • 300 W of power with a maximum depth of 353 m (1200')
  • Low frequency: 40 to 75 kHz
    • 32° to 21° beamwidth
  • Great deep-water performance
  • Low-profile, thru-hull housing provides good display resolution at speed when installed properly
  • Recommended for stepped, planing, or displacement hull
  • Bronze housing for use in a fiberglass or wood hull
  • Also available in a stainless steel housing (SS75L) for use with all hull materials
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number B75L
Product Name B75L Chirp-ready Tilted Element Thru-hull
Transducer Style Transmitter / Receiver Combination
Frequency Range 40 to ? kHz
Power Capability 300 watts
Maximum Operational Depth 366 m (1200 ft)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 100 kHz
Maximum Operational Depth 1000 m (3281 ft)
View Details
Acoustic Beacon -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 18 to 55 kHz
Transmit Sensitivity 188 dB re µPa/V
View Details
CM599LHW Wide-beam Chirp-ready Cavity Mount - CM599LHW - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 28 to 250 kHz
Power Capability 2000 to 3000 watts
View Details
Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details