1200 VOM -- MIST COLLECTOR
Airflow Systems, Inc.
Mist Collector
1200 VOM
Description
Features & Benefits
High capacity source capture: Simplifies OSHA compliance.
Direct-drive blower: Higher static pressure, longer filter life and greater reliability; non-sparking; no belts or pulleys to replace.
Non-electrostatic operation: High reliability, low maintenance.
Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters.
Vertical design with small footprint: Eases installation, aids draining.
Options
Silencer: Reduces noise by 6 dBA.
Chevron® Mist Eliminator: Effectively removes moisture; improves filtration effectiveness and extends filter life.
HEPA After-Filter Module: Includes 95% efficiency multi-pocket filter, followed by 99.97% DOP efficiency HEPA filter.
DOP/Heavy Smoke Filter: Provides 95% efficiency.
Specifications
Construction: 16 ga. steel, powder coated cabinet
Blower Pkgs (HP): 1.0, 1.5
Noise Level (dBA): 72, 1.0 HP
Electrical: 1.0 HP - 220/1/50, 6.6 amps; 1.5 HP - 208/230/460/3/60, 4.8/2.4 amps
Dimensions
Width: 25.00"
Height: 44.00"
Depth: 16.00"
Description
Features & Benefits
High capacity source capture: Simplifies OSHA compliance.
Direct-drive blower: Higher static pressure, longer filter life and greater reliability; non-sparking; no belts or pulleys to replace.
Non-electrostatic operation: High reliability, low maintenance.
Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters.
Vertical design with small footprint: Eases installation, aids draining.
Options
Silencer: Reduces noise by 6 dBA.
Chevron® Mist Eliminator: Effectively removes moisture; improves filtration effectiveness and extends filter life.
HEPA After-Filter Module: Includes 95% efficiency multi-pocket filter, followed by 99.97% DOP efficiency HEPA filter.
DOP/Heavy Smoke Filter: Provides 95% efficiency.
Specifications
Construction: 16 ga. steel, powder coated cabinet
Blower Pkgs (HP): 1.0, 1.5
Noise Level (dBA): 72, 1.0 HP
Electrical: 1.0 HP - 220/1/50, 6.6 amps; 1.5 HP - 208/230/460/3/60, 4.8/2.4 amps
Dimensions
Width: 25.00"
Height: 44.00"
Depth: 16.00"
Suppliers
Features & Benefits
High capacity source capture: Simplifies OSHA compliance.
Direct-drive blower: Higher static pressure, longer filter life and greater reliability; non-sparking; no belts or pulleys to replace.
Non-electrostatic operation: High reliability, low maintenance.
Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters.
Vertical design with small footprint: Eases installation, aids draining.
Options
Silencer: Reduces noise by 6 dBA.
Chevron® Mist Eliminator: Effectively removes moisture; improves filtration effectiveness and extends filter life.
HEPA After-Filter Module: Includes 95% efficiency multi-pocket filter, followed by 99.97% DOP efficiency HEPA filter.
DOP/Heavy Smoke Filter: Provides 95% efficiency.
Specifications
Construction: 16 ga. steel, powder coated cabinet
Blower Pkgs (HP): 1.0, 1.5
Noise Level (dBA): 72, 1.0 HP
Electrical: 1.0 HP - 220/1/50, 6.6 amps; 1.5 HP - 208/230/460/3/60, 4.8/2.4 amps
Dimensions
Width: 25.00"
Height: 44.00"
Depth: 16.00"
Features & Benefits
- High capacity source capture: Simplifies OSHA compliance.
- Direct-drive blower: Higher static pressure, longer filter life and greater reliability; non-sparking; no belts or pulleys to replace.
- Non-electrostatic operation: High reliability, low maintenance.
- Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters.
- Vertical design with small footprint: Eases installation, aids draining.
Options
- Silencer: Reduces noise by 6 dBA.
- Chevron® Mist Eliminator: Effectively removes moisture; improves filtration effectiveness and extends filter life.
- HEPA After-Filter Module: Includes 95% efficiency multi-pocket filter, followed by 99.97% DOP efficiency HEPA filter.
- DOP/Heavy Smoke Filter: Provides 95% efficiency.
Specifications
- Construction: 16 ga. steel, powder coated cabinet
- Blower Pkgs (HP): 1.0, 1.5
- Noise Level (dBA): 72, 1.0 HP
- Electrical: 1.0 HP - 220/1/50, 6.6 amps; 1.5 HP - 208/230/460/3/60, 4.8/2.4 amps
Dimensions
- Width: 25.00"
- Height: 44.00"
- Depth: 16.00"
Supplier's Site
Technical Specifications
|
Product Category
|
Mist Collectors |
|
Product Number
|
1200 VOM |
|
Product Name
|
Mist Collector |
Unlock Full Specs
to access all available technical data
Similar Products
Ducon Environmental Systems
Process
Dry Type
Separation / Filtration System
Electrostatic Precipitators
Efficiency
99 to 100 %
View Details
Applications
Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Airflow
1200 SCFM (2040 m³/hr)
Efficiency
100 %
View Details
Filter 1 Clean Air Consultants
Applications
General Cleaning; Metalworking Chips / Fluid
Features
HEPA/ULPA
Collector Type
Stationary Unit
View Details