Airbus Group Unmanned Aircraft System (UAS) Copter City

Description
Copter City is a long endurance mini UAS/UAV. Its two independent electrical engines make it more reliable. This is an unmanned aircraft that requires a very small take off and landing area (a few m2). It can fly very slowly and its hovering capabilities are especially suited for observation in urban areas. Specs Rotor diameter: 1.80 m Length: 1.60 m Max altitude (ASL): 1500 m Max speed: 36 km/h Copter City can perform missions with several take-offs and landings drop loads put down loads and retrieve them. Only two operators are required to deploy this vertical take off and landing (VTOL) UAS in unprepared areas. Copter City can take off and land automatically which makes it easier to operate. Operational area: Copter City can operate up to a distance of up to 15 km with a 2 kg payload for up to 35 minutes at a time. Use Copter City for: Protection and surveillance of urban and other high-density areas Monitoring critical infrastructure and major events Convoy and VIP protection Harbours and coastal surveillance Border surveillance Agricultural surveillance Reconnaissance, surveillance and target acquisition Providing image and communications intelligence Search and rescue Preparing for threats: Want to train your operational teams safely and effectively? The "weSim" training simulator allows you to fly the Copter City in a virtual 3-D environment under real-time conditions. The simulation system allows you to accomplish a complete mission – from takeoff to landing. It is an ideal tool for training and mission preparation. Why choose Copter City? Quiet: runs on two low noise electric engines Easy to operate: does not need a prepared area for take off and landing Quick deployment (less than 10 min) Easy to control: operates on the latest touch screen technologies Reliable: two independent electrical engines Reacts quickly with real-time images, under all weather conditions Safer: offers high wind resistance of 10m/s Convenient for mobile operations: the Ground Control Station (GCS) can be installed in a mobile trailer, car, truck etc. Saves money on operating costs: automatic take off and landing frees up crews thus saving money Proven reliability in urban environment
Description
Copter City is a long endurance mini UAS/UAV. Its two independent electrical engines make it more reliable. This is an unmanned aircraft that requires a very small take off and landing area (a few m2). It can fly very slowly and its hovering capabilities are especially suited for observation in urban areas. Specs Rotor diameter: 1.80 m Length: 1.60 m Max altitude (ASL): 1500 m Max speed: 36 km/h Copter City can perform missions with several take-offs and landings drop loads put down loads and retrieve them. Only two operators are required to deploy this vertical take off and landing (VTOL) UAS in unprepared areas. Copter City can take off and land automatically which makes it easier to operate. Operational area: Copter City can operate up to a distance of up to 15 km with a 2 kg payload for up to 35 minutes at a time. Use Copter City for: Protection and surveillance of urban and other high-density areas Monitoring critical infrastructure and major events Convoy and VIP protection Harbours and coastal surveillance Border surveillance Agricultural surveillance Reconnaissance, surveillance and target acquisition Providing image and communications intelligence Search and rescue Preparing for threats: Want to train your operational teams safely and effectively? The "weSim" training simulator allows you to fly the Copter City in a virtual 3-D environment under real-time conditions. The simulation system allows you to accomplish a complete mission – from takeoff to landing. It is an ideal tool for training and mission preparation. Why choose Copter City? Quiet: runs on two low noise electric engines Easy to operate: does not need a prepared area for take off and landing Quick deployment (less than 10 min) Easy to control: operates on the latest touch screen technologies Reliable: two independent electrical engines Reacts quickly with real-time images, under all weather conditions Safer: offers high wind resistance of 10m/s Convenient for mobile operations: the Ground Control Station (GCS) can be installed in a mobile trailer, car, truck etc. Saves money on operating costs: automatic take off and landing frees up crews thus saving money Proven reliability in urban environment

Suppliers

Company
Product
Description
Supplier Links
Unmanned Aircraft System (UAS) - Copter City - Airbus Group
Leiden, CS, Netherlands
Unmanned Aircraft System (UAS)
Copter City
Unmanned Aircraft System (UAS) Copter City
Copter City is a long endurance mini UAS/UAV. Its two independent electrical engines make it more reliable. This is an unmanned aircraft that requires a very small take off and landing area (a few m2). It can fly very slowly and its hovering capabilities are especially suited for observation in urban areas. Specs Rotor diameter: 1.80 m Length: 1.60 m Max altitude (ASL): 1500 m Max speed: 36 km/h Copter City can perform missions with several take-offs and landings drop loads put down loads and retrieve them. Only two operators are required to deploy this vertical take off and landing (VTOL) UAS in unprepared areas. Copter City can take off and land automatically which makes it easier to operate. Operational area: Copter City can operate up to a distance of up to 15 km with a 2 kg payload for up to 35 minutes at a time. Use Copter City for: Protection and surveillance of urban and other high-density areas Monitoring critical infrastructure and major events Convoy and VIP protection Harbours and coastal surveillance Border surveillance Agricultural surveillance Reconnaissance, surveillance and target acquisition Providing image and communications intelligence Search and rescue Preparing for threats: Want to train your operational teams safely and effectively? The "weSim" training simulator allows you to fly the Copter City in a virtual 3-D environment under real-time conditions. The simulation system allows you to accomplish a complete mission – from takeoff to landing. It is an ideal tool for training and mission preparation. Why choose Copter City? Quiet: runs on two low noise electric engines Easy to operate: does not need a prepared area for take off and landing Quick deployment (less than 10 min) Easy to control: operates on the latest touch screen technologies Reliable: two independent electrical engines Reacts quickly with real-time images, under all weather conditions Safer: offers high wind resistance of 10m/s Convenient for mobile operations: the Ground Control Station (GCS) can be installed in a mobile trailer, car, truck etc. Saves money on operating costs: automatic take off and landing frees up crews thus saving money Proven reliability in urban environment

Copter City is a long endurance mini UAS/UAV. Its two independent electrical engines make it more reliable.

This is an unmanned aircraft that requires a very small take off and landing area (a few m2). It can fly very slowly and its hovering capabilities are especially suited for observation in urban areas.

Specs

  • Rotor diameter: 1.80 m
  • Length: 1.60 m
  • Max altitude (ASL): 1500 m
  • Max speed: 36 km/h

Copter City can

  • perform missions with several take-offs
    and landings
  • drop loads
  • put down loads and retrieve them.

Only two operators are required to deploy this vertical take off and landing (VTOL) UAS in unprepared areas.
Copter City can take off and land automatically which makes it easier to operate.

Operational area:

Copter City can operate up to a distance of up to 15 km with a 2 kg payload for up to 35 minutes at a time.

Use Copter City for:

  • Protection and surveillance of urban and other high-density areas
  • Monitoring critical infrastructure and major events
  • Convoy and VIP protection
  • Harbours and coastal surveillance
  • Border surveillance
  • Agricultural surveillance
  • Reconnaissance, surveillance and target acquisition
  • Providing image and communications intelligence
  • Search and rescue

Preparing for threats:

Want to train your operational teams safely and effectively? The "weSim" training simulator allows you to fly the Copter City in a virtual 3-D environment under real-time conditions.

The simulation system allows you to accomplish a complete mission – from takeoff to landing. It is an ideal tool for training and mission preparation.

Why choose Copter City?

  • Quiet: runs on two low noise electric engines
  • Easy to operate: does not need a prepared area for take off and landing
  • Quick deployment (less than 10 min)
  • Easy to control: operates on the latest touch screen technologies
  • Reliable: two independent electrical engines
  • Reacts quickly with real-time images, under all weather conditions
  • Safer: offers high wind resistance of 10m/s
  • Convenient for mobile operations: the Ground
  • Control Station (GCS) can be installed in a mobile trailer, car, truck etc.
  • Saves money on operating costs: automatic take off and landing frees up crews thus saving money
  • Proven reliability in urban environment
Supplier's Site

Technical Specifications

  Airbus Group
Product Category Unmanned Aerial Vehicles (UAV)
Product Number Copter City
Product Name Unmanned Aircraft System (UAS)
Unlock Full Specs
to access all available technical data

Similar Products