Airbus Group Unmanned Aircraft System (UAS) Copter 4

Description
Copter 4 is a long endurance mini UAS with two independent petrol engines which makes it more reliable. Only two operators are required to deploy this vertical take off and landing (VTOL) UAS in unprepared areas. Copter 4 can take off and land automatically which makes it easier to operate. Specs Wingspan: 2.20m Length: 1.95m Max altitude (ASL): 2500m Max speed: 50km/h Operational area Copter 4 can operate at a range of 30 km with a 5 kg payload for more than 90 minutes at a time. Use Copter 4 for: Monitoring critical infrastructure and major events Convoy and VIP protection. Reconnaissance, surveillance and target acquisition. Providing image and communications intelligence. Search and rescue It is an unmanned aircraft that requires a very small take off and landing area. It can fly very slowly and its hovering capabilities are especially suited for observation. Why choose Copter 4? Reliable: runs on two independent petrol engines. Easy to operate: does not need a prepared area for take off and landing. Quick deployment (less than 10 min). Easy to control: operates on the latest touch screen technologies. Convenient for mobile operations: the Ground Control Station (GCS) can be installed in a mobile trailer, car, truck etc.
Description
Copter 4 is a long endurance mini UAS with two independent petrol engines which makes it more reliable. Only two operators are required to deploy this vertical take off and landing (VTOL) UAS in unprepared areas. Copter 4 can take off and land automatically which makes it easier to operate. Specs Wingspan: 2.20m Length: 1.95m Max altitude (ASL): 2500m Max speed: 50km/h Operational area Copter 4 can operate at a range of 30 km with a 5 kg payload for more than 90 minutes at a time. Use Copter 4 for: Monitoring critical infrastructure and major events Convoy and VIP protection. Reconnaissance, surveillance and target acquisition. Providing image and communications intelligence. Search and rescue It is an unmanned aircraft that requires a very small take off and landing area. It can fly very slowly and its hovering capabilities are especially suited for observation. Why choose Copter 4? Reliable: runs on two independent petrol engines. Easy to operate: does not need a prepared area for take off and landing. Quick deployment (less than 10 min). Easy to control: operates on the latest touch screen technologies. Convenient for mobile operations: the Ground Control Station (GCS) can be installed in a mobile trailer, car, truck etc.

Suppliers

Company
Product
Description
Supplier Links
Unmanned Aircraft System (UAS) - Copter 4 - Airbus Group
Leiden, CS, Netherlands
Unmanned Aircraft System (UAS)
Copter 4
Unmanned Aircraft System (UAS) Copter 4
Copter 4 is a long endurance mini UAS with two independent petrol engines which makes it more reliable. Only two operators are required to deploy this vertical take off and landing (VTOL) UAS in unprepared areas. Copter 4 can take off and land automatically which makes it easier to operate. Specs Wingspan: 2.20m Length: 1.95m Max altitude (ASL): 2500m Max speed: 50km/h Operational area Copter 4 can operate at a range of 30 km with a 5 kg payload for more than 90 minutes at a time. Use Copter 4 for: Monitoring critical infrastructure and major events Convoy and VIP protection. Reconnaissance, surveillance and target acquisition. Providing image and communications intelligence. Search and rescue It is an unmanned aircraft that requires a very small take off and landing area. It can fly very slowly and its hovering capabilities are especially suited for observation. Why choose Copter 4? Reliable: runs on two independent petrol engines. Easy to operate: does not need a prepared area for take off and landing. Quick deployment (less than 10 min). Easy to control: operates on the latest touch screen technologies. Convenient for mobile operations: the Ground Control Station (GCS) can be installed in a mobile trailer, car, truck etc.

Copter 4 is a long endurance mini UAS with two independent petrol engines which makes it more reliable.

Only two operators are required to deploy this vertical take off and landing (VTOL) UAS in unprepared areas.

Copter 4 can take off and land automatically which makes it easier to operate.

Specs

  • Wingspan: 2.20m
  • Length: 1.95m
  • Max altitude (ASL): 2500m
  • Max speed: 50km/h

Operational area

Copter 4 can operate at a range of 30 km with a 5 kg payload for more than 90 minutes at a time.

Use Copter 4 for:

  • Monitoring critical infrastructure and major events
  • Convoy and VIP protection.
  • Reconnaissance, surveillance and target
    acquisition.
  • Providing image and communications
    intelligence.
  • Search and rescue

It is an unmanned aircraft that requires a very small take off and landing area. It can fly very slowly and its hovering capabilities are especially suited for observation.

Why choose Copter 4?

  • Reliable: runs on two independent petrol engines.
  • Easy to operate: does not need a prepared area for take off and landing.
  • Quick deployment (less than 10 min).
  • Easy to control: operates on the latest touch screen technologies.
  • Convenient for mobile operations: the Ground Control Station (GCS) can be installed in a mobile trailer, car, truck etc.
Supplier's Site

Technical Specifications

  Airbus Group
Product Category Unmanned Aerial Vehicles (UAV)
Product Number Copter 4
Product Name Unmanned Aircraft System (UAS)
Unlock Full Specs
to access all available technical data

Similar Products