Airbus’ ACJ319 is one of the most popular members of its corporate jet family, combining the widest and tallest cabin of any business jet with intercontinental range. With the best cabin, customers enjoy unmatched comfort, space and freedom of movement, allowing them to give wings to their lifestyles.
The Airbus ACJ319 is available as a fully customized version that provides the ultimate in tailoring to suit customer needs, as well as the ACJ319 Elegance variant, which delivers speed, simplicity and savings.
Key figures
Range 11,100 km Typical seating x 8
Wing span 35.80 m
Overall length 33.84 m
Height 11.76 m
| Length | 33.84 m |
|---|---|
| Fuselage width | 3.95 m |
| Wing span (geometric) | 35.80 m |
| Height | 11.76 m |
| Track | 7.59 m |
| Wheelbase | 11.04 m |
Key performance data
| Typical PAX in VIP configuration | 8 |
|---|---|
| Range | 11,100 km |
| Take-off run | 1,850 m |
| Landing run | 1,360 m |
| Maximum operating Speed | M0.82 |
| Ceiling | 12,500 m |
| Engines thrust | 98 to 120 kN |
Aircraft weights and fuel capacity
| Max ramp weight | 76.9 tonnes |
|---|---|
| Max take-off weight | 76.5 tonnes |
| Max landing weight | 62.5 tonnes |
| Max zero fuel weight | 58.5 tonnes |
| Max fuel capacity | with 6 ACTs 40,990 litres |
Cabin Dimensions
| Cabin length | 24.01 m |
|---|---|
| Cabin width | 3.7 m |
| Cabin height | 2.25 m |
| Cabin floor area gross | 82.70 m2 |
Engine CFM56-5B7/3
External dimensions shown for Sharklets equipped aircraft.
Cabin dimensions shown for VIP configuration.
Take-off distance at SL, 50ft obstacle clearance ISA, MTOW
Landing distance at SL, 50ft obstacle clearance ISA, MLW
Highest design weights options shown
Range at 8 pax, NBAA, IFR profile
Derived from the world’s most modern airliner family, Airbus corporate aircraft deliver all of the benefits modern technology has to offer.
All Airbus corporate jets in production today feature a common cockpit, with the same layout of instruments and controls, plus similar handling qualities and procedures – making it easier for pilots to transition from one type to another, while saving time and money.
These cockpits feature fly-by-wire controls and protection that are the new industry standard, as well as side-stick controllers for fingertip manoeuvrability. These side-stick controllers also enable pull-out tables, making it easier to complete paperwork or eat a meal.
Airbus corporate jets were the first to introduce fly-by-wire controls in a business jet, and remain the only family that features this new standard in every aircraft in production today.
Airbus’s common cockpits continue to evolve to embrace new technologies such as liquid crystal displays (LCDs) instead of cathode ray tubes (CRTs), while maintaining their commonality, providing pilots with a modern and comfortable working environment.
Airbus corporate jets also feature more navigation aids as standard, including satellite navigation, and are the only aircraft certificated from the start for Category 3B autoland capability, allowing them to land at suitably-equipped airports when others have to go elsewhere.
| Airbus Group | |
|---|---|
| Product Category | Aircraft |
| Product Number | ACJ319 |
| Product Name | Corporate Jet |