AirClean Systems Downdraft Latent Print Dusting Station ACDDS36

Description
AirClean® Systems' downdraft dusting station creates an ideal solution for particulate containment during latent fingerprint dusting. Multi-directional negative pressure airflow pulls powders into both the base and rear wall of the dusting station, that ultimately captures excess particulate in the HEPA filtration. The dual-zone filtration keeps potentially dangerous powders out of the operator’s breathing zone. The dusting station was designed to fit perfectly any counter top and underneath typical cabinetry. The low profile, ductless design can be placed anywhere within the law enforcement setting. Each dusting station is light enough to be carried to the crime scene for on-site processing. The DDS series operates at a very low noise level and since it recycles the room air it is extremely inexpensive to operate and maintain. Standard Features Multi-directional negative pressure airflow pulls powders away from the operator’s breathing zone HEPA filtration for capture of particulate to 0.3 microns in size High velocity rear-wall airflow slots draw lighter weight particulate to the rear of the workstation Removeable perforated stainless steel work surface provides constant downward airflow to trap heavier particulate Low profile design fits on a standard countertop or beneath storage cabinets Polypropylene construction for chemical resistance. The result: NO RUST No installation required - plugs directly into a standard 110V or 220V electrical outlet No ductwork required Lab event timer Safety Features Exhaust air is HEPA filtered, keeping any potential particulate from returning to the room Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
Request a Quote
Description
AirClean® Systems' downdraft dusting station creates an ideal solution for particulate containment during latent fingerprint dusting. Multi-directional negative pressure airflow pulls powders into both the base and rear wall of the dusting station, that ultimately captures excess particulate in the HEPA filtration. The dual-zone filtration keeps potentially dangerous powders out of the operator’s breathing zone. The dusting station was designed to fit perfectly any counter top and underneath typical cabinetry. The low profile, ductless design can be placed anywhere within the law enforcement setting. Each dusting station is light enough to be carried to the crime scene for on-site processing. The DDS series operates at a very low noise level and since it recycles the room air it is extremely inexpensive to operate and maintain. Standard Features Multi-directional negative pressure airflow pulls powders away from the operator’s breathing zone HEPA filtration for capture of particulate to 0.3 microns in size High velocity rear-wall airflow slots draw lighter weight particulate to the rear of the workstation Removeable perforated stainless steel work surface provides constant downward airflow to trap heavier particulate Low profile design fits on a standard countertop or beneath storage cabinets Polypropylene construction for chemical resistance. The result: NO RUST No installation required - plugs directly into a standard 110V or 220V electrical outlet No ductwork required Lab event timer Safety Features Exhaust air is HEPA filtered, keeping any potential particulate from returning to the room Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downdraft Latent Print Dusting Station - ACDDS36 - AirClean Systems
Creedmoor, NC, United States
Downdraft Latent Print Dusting Station
ACDDS36
Downdraft Latent Print Dusting Station ACDDS36
AirClean® Systems' downdraft dusting station creates an ideal solution for particulate containment during latent fingerprint dusting. Multi-directional negative pressure airflow pulls powders into both the base and rear wall of the dusting station, that ultimately captures excess particulate in the HEPA filtration. The dual-zone filtration keeps potentially dangerous powders out of the operator’s breathing zone. The dusting station was designed to fit perfectly any counter top and underneath typical cabinetry. The low profile, ductless design can be placed anywhere within the law enforcement setting. Each dusting station is light enough to be carried to the crime scene for on-site processing. The DDS series operates at a very low noise level and since it recycles the room air it is extremely inexpensive to operate and maintain. Standard Features Multi-directional negative pressure airflow pulls powders away from the operator’s breathing zone HEPA filtration for capture of particulate to 0.3 microns in size High velocity rear-wall airflow slots draw lighter weight particulate to the rear of the workstation Removeable perforated stainless steel work surface provides constant downward airflow to trap heavier particulate Low profile design fits on a standard countertop or beneath storage cabinets Polypropylene construction for chemical resistance. The result: NO RUST No installation required - plugs directly into a standard 110V or 220V electrical outlet No ductwork required Lab event timer Safety Features Exhaust air is HEPA filtered, keeping any potential particulate from returning to the room Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas

AirClean® Systems' downdraft dusting station creates an ideal solution for particulate containment during latent fingerprint dusting. Multi-directional negative pressure airflow pulls powders into both the base and rear wall of the dusting station, that ultimately captures excess particulate in the HEPA filtration. The dual-zone filtration keeps potentially dangerous powders out of the operator’s breathing zone.
The dusting station was designed to fit perfectly any counter top and underneath typical cabinetry. The low profile, ductless design can be placed anywhere within the law enforcement setting. Each dusting station is light enough to be carried to the crime scene for on-site processing. The DDS series operates at a very low noise level and since it recycles the room air it is extremely inexpensive to operate and maintain.

Standard Features

  • Multi-directional negative pressure airflow pulls powders away from the operator’s breathing zone
  • HEPA filtration for capture of particulate to 0.3 microns in size
  • High velocity rear-wall airflow slots draw lighter weight particulate to the rear of the workstation
  • Removeable perforated stainless steel work surface provides constant downward airflow to trap heavier particulate
  • Low profile design fits on a standard countertop or beneath storage cabinets
  • Polypropylene construction for chemical resistance. The result: NO RUST
  • No installation required - plugs directly into a standard 110V or 220V electrical outlet
  • No ductwork required
  • Lab event timer

Safety Features

  • Exhaust air is HEPA filtered, keeping any potential particulate from returning to the room
  • Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
Supplier's Site

Technical Specifications

  AirClean Systems
Product Category Biological Safety Cabinets
Product Number ACDDS36
Product Name Downdraft Latent Print Dusting Station
Width 34 inch (864 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD96A - AirClean Systems
Specs
Width 47 inch (1194 mm)
Depth 24 inch (610 mm)
Height 60 inch (1524 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Width 47 inch (1194 mm)
Depth 25 inch (635 mm)
Height 64 inch (1626 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Width 59 inch (1499 mm)
Depth 25 inch (635 mm)
Height 64 inch (1626 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD36A - AirClean Systems
Specs
Width 35 inch (889 mm)
Depth 24 inch (610 mm)
Height 60 inch (1524 mm)
View Details