AirClean Systems Polypropylene Horizontal Laminar Flow Bench AC6000HLF

Description
Constructed from all white seamless polypropylene, AirClean® Systems horizontal laminar flow clean benches are the ideal solution for Class 100 (ISO 5) applications. Standard on all horizontal laminar flow workbenches, the UVTect™ controller constantly monitors filter conditions, alerting the operator of insufficient airflow. Applications that require an ISO 5 environment, like parts inspection or optics assembly, are typical uses for the AirClean Systems horizontal laminar flow clean bench. These products are constructed from polypropylene and feature rear-wall filtration, making it perfect for this and other critical applications and manipulations. In addition to optics preparation as mentioned above, a horizontal clean bench from AirClean Systems makes an excellent tissue culture hood. Other typical applications of clean benches are: IV admixture preparation Drug Compounding Plant Cell Culture Tissue Culture (non-biological) Media Preparation Pharmaceutical procedures Electronic assembly Standard Features UVTect™ microprocessor controller ISO 5 vertical laminar flow air Polypropylene construction for chemical resistance. The result: NO RUST No installation required - plugs directly into a standard 110V or 220V electrical outlet Dual wall construction allows for front mounting of services such as water, gas, or electric Digital UV light timer :01-59 minutes Horizontal laminar airflow pattern Lab event timer Safety Features Filter safety lockout to ensure correct filter replacement Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Shipped fully assembled Tested to UL 61010-1 and CSA C22.2 No. 61010-1 ISO 5 tested Real time monitoring of installed filtration bed
Request a Quote
Description
Constructed from all white seamless polypropylene, AirClean® Systems horizontal laminar flow clean benches are the ideal solution for Class 100 (ISO 5) applications. Standard on all horizontal laminar flow workbenches, the UVTect™ controller constantly monitors filter conditions, alerting the operator of insufficient airflow. Applications that require an ISO 5 environment, like parts inspection or optics assembly, are typical uses for the AirClean Systems horizontal laminar flow clean bench. These products are constructed from polypropylene and feature rear-wall filtration, making it perfect for this and other critical applications and manipulations. In addition to optics preparation as mentioned above, a horizontal clean bench from AirClean Systems makes an excellent tissue culture hood. Other typical applications of clean benches are: IV admixture preparation Drug Compounding Plant Cell Culture Tissue Culture (non-biological) Media Preparation Pharmaceutical procedures Electronic assembly Standard Features UVTect™ microprocessor controller ISO 5 vertical laminar flow air Polypropylene construction for chemical resistance. The result: NO RUST No installation required - plugs directly into a standard 110V or 220V electrical outlet Dual wall construction allows for front mounting of services such as water, gas, or electric Digital UV light timer :01-59 minutes Horizontal laminar airflow pattern Lab event timer Safety Features Filter safety lockout to ensure correct filter replacement Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Shipped fully assembled Tested to UL 61010-1 and CSA C22.2 No. 61010-1 ISO 5 tested Real time monitoring of installed filtration bed
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Polypropylene Horizontal Laminar Flow Bench - AC6000HLF - AirClean Systems
Creedmoor, NC, United States
Polypropylene Horizontal Laminar Flow Bench
AC6000HLF
Polypropylene Horizontal Laminar Flow Bench AC6000HLF
Constructed from all white seamless polypropylene, AirClean® Systems horizontal laminar flow clean benches are the ideal solution for Class 100 (ISO 5) applications. Standard on all horizontal laminar flow workbenches, the UVTect™ controller constantly monitors filter conditions, alerting the operator of insufficient airflow. Applications that require an ISO 5 environment, like parts inspection or optics assembly, are typical uses for the AirClean Systems horizontal laminar flow clean bench. These products are constructed from polypropylene and feature rear-wall filtration, making it perfect for this and other critical applications and manipulations. In addition to optics preparation as mentioned above, a horizontal clean bench from AirClean Systems makes an excellent tissue culture hood. Other typical applications of clean benches are: IV admixture preparation Drug Compounding Plant Cell Culture Tissue Culture (non-biological) Media Preparation Pharmaceutical procedures Electronic assembly Standard Features UVTect™ microprocessor controller ISO 5 vertical laminar flow air Polypropylene construction for chemical resistance. The result: NO RUST No installation required - plugs directly into a standard 110V or 220V electrical outlet Dual wall construction allows for front mounting of services such as water, gas, or electric Digital UV light timer :01-59 minutes Horizontal laminar airflow pattern Lab event timer Safety Features Filter safety lockout to ensure correct filter replacement Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Shipped fully assembled Tested to UL 61010-1 and CSA C22.2 No. 61010-1 ISO 5 tested Real time monitoring of installed filtration bed

Constructed from all white seamless polypropylene, AirClean® Systems horizontal laminar flow clean benches are the ideal solution for Class 100 (ISO 5) applications. Standard on all horizontal laminar flow workbenches, the UVTect™ controller constantly monitors filter conditions, alerting the operator of insufficient airflow.
Applications that require an ISO 5 environment, like parts inspection or optics assembly, are typical uses for the AirClean Systems horizontal laminar flow clean bench. These products are constructed from polypropylene and feature rear-wall filtration, making it perfect for this and other critical applications and manipulations.
In addition to optics preparation as mentioned above, a horizontal clean bench from AirClean Systems makes an excellent tissue culture hood. Other typical applications of clean benches are:

  • IV admixture preparation
  • Drug Compounding
  • Plant Cell Culture
  • Tissue Culture (non-biological)
  • Media Preparation
  • Pharmaceutical procedures
  • Electronic assembly

Standard Features

  • UVTect™ microprocessor controller
  • ISO 5 vertical laminar flow air
  • Polypropylene construction for chemical resistance. The result: NO RUST
  • No installation required - plugs directly into a standard 110V or 220V electrical outlet
  • Dual wall construction allows for front mounting of services such as water, gas, or electric
  • Digital UV light timer :01-59 minutes
  • Horizontal laminar airflow pattern
  • Lab event timer

Safety Features

  • Filter safety lockout to ensure correct filter replacement
  • Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
  • Shipped fully assembled
  • Tested to UL 61010-1 and CSA C22.2 No. 61010-1
  • ISO 5 tested
  • Real time monitoring of installed filtration bed
Supplier's Site

Technical Specifications

  AirClean Systems
Product Category Clean Benches
Product Number AC6000HLF
Product Name Polypropylene Horizontal Laminar Flow Bench
Laminar Flow Direction Horizontal
Air Cleanliness Class Class 100
Features and Options Lighting; Pre-filter
Unlock Full Specs
to access all available technical data

Similar Products

Dead Air Box PCR Workstation - AC648DBC - AirClean Systems
Specs
Laminar Flow Direction Vertical
Air Cleanliness Class Class 100
Features and Options Lighting
View Details
Robotic Safety Enclosure -  - AirClean Systems
Specs
Laminar Flow Direction Vertical
Air Cleanliness Class Class 100
Features and Options Lighting
View Details
Dead Air Box PCR Workstation - AC632DBC - AirClean Systems
Specs
Laminar Flow Direction Vertical
Air Cleanliness Class Class 100
Features and Options Lighting
View Details
Combination PCR Workstation - AC632LFUVC - AirClean Systems
Specs
Laminar Flow Direction Vertical
Air Cleanliness Class Class 100
Features and Options Lighting
View Details