The MyZone® Desk Console Management System (model ME200) is designed to enhance personal workspace management by integrating heating, cooling, lighting, and lift functionalities into a single unit. It features variable heating and cooling capabilities with adjustable louvers, allowing users to direct airflow as needed. The system includes a non-fixed controller that can be positioned anywhere on the desk for user convenience. Key specifications include a maximum air velocity of 1100 ft/min for cooling, a heating output of up to 350W with an outlet temperature reaching 140°F (60°C), and the ability to control up to three Linak lifts. The system supports up to 15 user presets and incorporates an automatic motion sensor that activates sleep mode after ten minutes of inactivity, contributing to energy efficiency. Additional features include task light dimming, an adjustable clock and calendar, and a white noise generator for improved focus and speech privacy. An optional HEPA filter is available, which has been shown to reduce airborne particles by 94%, enhancing air quality in the workspace. The MyZone system operates at a low power consumption rate, making it an efficient choice for personal desk management.
Manage a desk’s heating, cooling, lighting, and lift functionality with one solution. The MyZone personal desk environment (model ME200) is a console management system that attaches to a personal work surface and combines environmental control (heating and cooling airflow), lighting control, and lift functions inside a single unit. This desktop management system features a nonfixed controller, allowing users the flexibility to position the controller anywhere on their desk.
Standard Features:
• Variable Heating and Cooling with adjustable louvers that allow air to be directed at the user
• Non-fixed controller for user placement convenience
• Touchscreen controller customizable with company’s logo
• Integrated leg lift control for sit/stand desk
• Presets for up to 15 users
• Automatic motion sensor puts system into sleep mode after ten (10) minutes of inactivity
• Task light dimming
• Adjustable clock and calendar
• Adjustable white noise generator
• (Optional) – HEPA filtration
| Air Innovations LLC | |
|---|---|
| Product Category | Air Handlers |
| Product Number | ME200 |
| Product Name | MyZone® Desk Console Management System |