IsolationAir® is a portable contamination control system designed to create negative or positive pressure environments in single or double patient rooms using HEPA filtration and UV sterilization. The unit measures 48 inches by 30 inches by 20 inches and supports 36 air changes per hour in a 125 sq ft room or 16 in a 288 sq ft room. It maintains temperature control at 70°F ±1.5°F for single rooms and 75°F ±1.5°F for double rooms, with pressure differentials ranging from -0.052" to -0.01" for negative pressure and +0.015" to +0.022" for positive pressure. Particle reduction of 0.5μm particles is demonstrated within two to three hours under test conditions. The system connects to ceiling return and supply air grills via universal adapters and requires an emergency electrical outlet.
IsolationAir® is a portable contamination control system ideal for hospitals, extended care facilities, and emergency preparedness centers. This system maintains a sterile environment in an isolated room, which prevents cross-contamination throughout the rest of the facility— creating a better environment for patients and staff.
IsolationAir is equipped with on-board HEPA filtration, UV sterilization, and ductwork connections. This system is capable of quickly converting a standard-sized patient room into a negative or positive pressure environment. IsolationAir helps hospitals meet and address Capability 4 Medical Surge Objective 2 in the Office of the Assistant Secretary for Preparedness and Response:
| Air Innovations LLC | |
|---|---|
| Product Category | Air Handlers |
| Product Number | ISOLATIONAIR® |
| Product Name | Portable Contamination Control System For AIIR |