HEPAir® cleanroom HVAC systems are self-contained, modular units designed for precise control of temperature, humidity, pressure, and cleanliness in cleanrooms and hi-tech environments. Available in nominal 1-ton and 2-ton capacities, they feature an all-aluminum body, multi-panel access, and multiple air opening configurations for ceiling, floor, or adjacent-room mounting. Systems include integrated HEPA/ULPA filtration, PID temperature and humidity control, and options for air-cooled or water-cooled condensers. They are UL and CSA approved. The 1-ton model measures 22" deep, 14" high, and 32.63" wide, weighing 135 lbs; the 2-ton model measures 22.38" deep, 18" high, and 49.5" wide, weighing 225 lbs.
HEPAir® cleanroom HVAC units, which are available in horizontal modules, are the perfect solution for stable control of temperature, humidity, pressure and cleanliness. HEPAir integrated modular environmental control systems can be used in cleanrooms as well as in industrial and commercial applications such as computer rooms, laboratories, hospitals, facility additions, mini-environments, and process isolators.
HEPAir cooling units combine cleanroom air conditioning and HEPA fan/filter technology and do all the things you would expect from a larger, more complex system.
| Air Innovations LLC | |
|---|---|
| Product Category | Air Handlers |
| Product Number | HEPAir® |
| Product Name | Cleanroom HVAC Unit |