AdvancAir® environmental control units are custom-built systems designed for precise temperature and humidity control in cleanroom and controlled environment applications, with temperature stability as tight as ±0.02°C and humidification control to ±0.5% RH. The units feature modular, standardized components arranged in customizable cube configurations that support vertical or horizontal mounting and can be installed as standalone or integrated systems. Available options include DX or chilled water refrigeration, scroll or semi-hermetic compressors, HEPA and ULPA filtration, ultrasonic or immersed element humidifiers, and touchscreen or PLC-based control systems. Non-outgassing construction, explosion-proof ratings for Class I Div 1 and Div 2, and integration with facility control systems are supported. Cabinets are constructed with welded frames and removable panels, with material options including stainless steel, aluminum, and carbon fiber.
AdvancAir® custom environmental control units for cleanrooms put greater capacity and enhanced performance in a smaller footprint. AdvancAir units are built to your exact specification in a variety of system configurations. Our engineering staff will work with you one-on-one to create a full-sized prototype. You can then inspect and test the solution under contract load conditions simulated in our environmental chambers. Small scale or full-run production capabilities are available.
Examples of AdvancAir applications installed around the world
| Air Innovations LLC | |
|---|---|
| Product Category | Environmental Control Systems |
| Product Number | AdvancAir® |
| Product Name | Custom Clean Room Air Conditioner |
| Environment Controlled | Air Quality; Temperature |