Air Impurities Removal Systems, Inc. E-982-3 Mountable Extraction Arm (3″)

Description
The innovative Extract-All® arm is made of heavy-duty, chemical-resistant, abrasion-resistant, and heat-resistant polypropylene, with flame retardant characteristics. It is highly flexible, can be flared at one end to form a hood or reduced to form a nozzle, and is expandable from 33 to 48 inches. This extractor arm comes with a 24” long wall-mounted swivel boom to increase arm’s reach. Included With Product 2′ Long wall-mounted swivel boom Hose Clamps Features & Benefits Helps ensure compliance with current and future OSHA regulations Flexible…Can be bent, twisted, and turned easily without breaking Self-Supporting No Internal Supports – Airflow Increased by up to 50% over externally supported design. Expandable – Diameter can be increased! Heavy Duty – Flame Retardant Durable – Chemical and Abrasion Resistant Three Year Warranty
Description
The innovative Extract-All® arm is made of heavy-duty, chemical-resistant, abrasion-resistant, and heat-resistant polypropylene, with flame retardant characteristics. It is highly flexible, can be flared at one end to form a hood or reduced to form a nozzle, and is expandable from 33 to 48 inches. This extractor arm comes with a 24” long wall-mounted swivel boom to increase arm’s reach. Included With Product 2′ Long wall-mounted swivel boom Hose Clamps Features & Benefits Helps ensure compliance with current and future OSHA regulations Flexible…Can be bent, twisted, and turned easily without breaking Self-Supporting No Internal Supports – Airflow Increased by up to 50% over externally supported design. Expandable – Diameter can be increased! Heavy Duty – Flame Retardant Durable – Chemical and Abrasion Resistant Three Year Warranty

Suppliers

Company
Product
Description
Supplier Links
E-982-3 Mountable Extraction Arm (3″) -  - Air Impurities Removal Systems, Inc.
Wauwatosa, WI, USA
E-982-3 Mountable Extraction Arm (3″)
E-982-3 Mountable Extraction Arm (3″)
The innovative Extract-All® arm is made of heavy-duty, chemical-resistant, abrasion-resistant, and heat-resistant polypropylene, with flame retardant characteristics. It is highly flexible, can be flared at one end to form a hood or reduced to form a nozzle, and is expandable from 33 to 48 inches. This extractor arm comes with a 24” long wall-mounted swivel boom to increase arm’s reach. Included With Product 2′ Long wall-mounted swivel boom Hose Clamps Features & Benefits Helps ensure compliance with current and future OSHA regulations Flexible…Can be bent, twisted, and turned easily without breaking Self-Supporting No Internal Supports – Airflow Increased by up to 50% over externally supported design. Expandable – Diameter can be increased! Heavy Duty – Flame Retardant Durable – Chemical and Abrasion Resistant Three Year Warranty

The innovative Extract-All® arm is made of heavy-duty, chemical-resistant, abrasion-resistant, and heat-resistant polypropylene, with flame retardant characteristics. It is highly flexible, can be flared at one end to form a hood or reduced to form a nozzle, and is expandable from 33 to 48 inches.

This extractor arm comes with a 24” long wall-mounted swivel boom to increase arm’s reach.

Included With Product

  • 2′ Long wall-mounted swivel boom
  • Hose Clamps

Features & Benefits

  • Helps ensure compliance with current and future OSHA regulations
  • Flexible…Can be bent, twisted, and turned easily without breaking
  • Self-Supporting
  • No Internal Supports – Airflow Increased by up to 50% over externally supported design.
  • Expandable – Diameter can be increased!
  • Heavy Duty – Flame Retardant
  • Durable – Chemical and Abrasion Resistant
  • Three Year Warranty
Supplier's Site

Technical Specifications

  Air Impurities Removal Systems, Inc.
Product Category Extractor Arms
Product Name E-982-3 Mountable Extraction Arm (3″)
Diameter 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Capture Exhauster Arms - SC150 - Micro Air
Specs
Diameter 14.38 inch (365 mm)
Length 2.25 ft (6.86 dm)
View Details
EA76 Welding Fume Extraction Arm -  - Air Impurities Removal Systems, Inc.
Air Impurities Removal Systems, Inc.
Specs
Diameter 6 inch (152 mm)
Length 7 ft (21.34 dm)
View Details
Fume Extraction Arms -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Diameter 8 to 10 inch (203 to 254 mm)
Length 8 to 70 ft (24.38 to 213 dm)
View Details