Air Impurities Removal Systems, Inc. E-982-1A Mountable Extraction Arm (3″)

Description
The innovative Extract-All® arm is made of heavy-duty, chemical-resistant, abrasion-resistant, and heat-resistant polypropylene, with flame retardant characteristics. It is highly flexible, can be flared at one end to form a hood or reduced to form a nozzle, and is expandable from 33 to 48 inches. The Extract-All® arm is available with a universal bracket assembly for mounting to bench tops/edges and to walls. It is also available with a 24” long wall-mounted swivel boom to increase the arm’s reach. Included With Product Universal Mounting Brackets Hose Clamps Features & Benefits Helps ensure compliance with current and future OSHA regulations Flexible…Can be bent, twisted, and turned easily without breaking Self-Supporting No Internal Supports – Airflow Increased by up to 50% over externally supported design. Expandable – Diameter can be increased! Heavy Duty – Flame Retardant Durable – Chemical and Abrasion Resistant Three Year Warranty
Description
The innovative Extract-All® arm is made of heavy-duty, chemical-resistant, abrasion-resistant, and heat-resistant polypropylene, with flame retardant characteristics. It is highly flexible, can be flared at one end to form a hood or reduced to form a nozzle, and is expandable from 33 to 48 inches. The Extract-All® arm is available with a universal bracket assembly for mounting to bench tops/edges and to walls. It is also available with a 24” long wall-mounted swivel boom to increase the arm’s reach. Included With Product Universal Mounting Brackets Hose Clamps Features & Benefits Helps ensure compliance with current and future OSHA regulations Flexible…Can be bent, twisted, and turned easily without breaking Self-Supporting No Internal Supports – Airflow Increased by up to 50% over externally supported design. Expandable – Diameter can be increased! Heavy Duty – Flame Retardant Durable – Chemical and Abrasion Resistant Three Year Warranty

Suppliers

Company
Product
Description
Supplier Links
E-982-1A Mountable Extraction Arm (3″) -  - Air Impurities Removal Systems, Inc.
Wauwatosa, WI, USA
E-982-1A Mountable Extraction Arm (3″)
E-982-1A Mountable Extraction Arm (3″)
The innovative Extract-All® arm is made of heavy-duty, chemical-resistant, abrasion-resistant, and heat-resistant polypropylene, with flame retardant characteristics. It is highly flexible, can be flared at one end to form a hood or reduced to form a nozzle, and is expandable from 33 to 48 inches. The Extract-All® arm is available with a universal bracket assembly for mounting to bench tops/edges and to walls. It is also available with a 24” long wall-mounted swivel boom to increase the arm’s reach. Included With Product Universal Mounting Brackets Hose Clamps Features & Benefits Helps ensure compliance with current and future OSHA regulations Flexible…Can be bent, twisted, and turned easily without breaking Self-Supporting No Internal Supports – Airflow Increased by up to 50% over externally supported design. Expandable – Diameter can be increased! Heavy Duty – Flame Retardant Durable – Chemical and Abrasion Resistant Three Year Warranty

The innovative Extract-All® arm is made of heavy-duty, chemical-resistant, abrasion-resistant, and heat-resistant polypropylene, with flame retardant characteristics. It is highly flexible, can be flared at one end to form a hood or reduced to form a nozzle, and is expandable from 33 to 48 inches.

The Extract-All® arm is available with a universal bracket assembly for mounting to bench tops/edges and to walls. It is also available with a 24” long wall-mounted swivel boom to increase the arm’s reach.

Included With Product

  • Universal Mounting Brackets
  • Hose Clamps

Features & Benefits

  • Helps ensure compliance with current and future OSHA regulations
  • Flexible…Can be bent, twisted, and turned easily without breaking
  • Self-Supporting
  • No Internal Supports – Airflow Increased by up to 50% over externally supported design.
  • Expandable – Diameter can be increased!
  • Heavy Duty – Flame Retardant
  • Durable – Chemical and Abrasion Resistant
  • Three Year Warranty
Supplier's Site

Technical Specifications

  Air Impurities Removal Systems, Inc.
Product Category Extractor Arms
Product Name E-982-1A Mountable Extraction Arm (3″)
Diameter 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fume Extraction Arms -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Diameter 8 to 10 inch (203 to 254 mm)
Length 8 to 70 ft (24.38 to 213 dm)
View Details
EA74 Welding Fume Extraction Arm -  - Air Impurities Removal Systems, Inc.
Air Impurities Removal Systems, Inc.
Specs
Diameter 4 inch (102 mm)
Length 6 ft (18.29 dm)
View Details
Capture Exhauster Arms - MC2500 - Micro Air
Specs
Diameter 36 inch (914 mm)
Length 5.67 to 8.67 ft (17.27 to 26.42 dm)
View Details