The Honeywell Scanner Mount with adjustable metal arm is a rugged accessory designed to support Honeywell barcode scanners in industrial and commercial workflows. Engineered for warehouse operations, distribution centers, manufacturing floors, and logistics environments, this Industrial Barcode Scanner Arm provides stable, flexible positioning that enhances operator efficiency and device accessibility.
Constructed from heavy-duty metal, this adjustable arm system serves as a reliable Mobile Scanner Metal Holder that can be mounted to workstations, carts, shelving, or fixed surfaces where frequent barcode scanning is required. The multi-axis swing arm allows smooth movement and precise positioning, making it easy to bring the scanner into the ideal scanning angle without strain or repositioning the operator.
The design also functions as a robust Honeywell Scanner Bracket that helps keep scanning equipment organized and protected during daily use. Its rugged build and smooth articulation make this solution ideal for high-traffic industrial environments, minimizing device wear and supporting consistent scanning performance.
Whether used for high-volume scanning tasks or integrated into conveyor line workstations, the Rugged Scanner Swing Arm helps procurement and operations teams standardize scanner mounting across multiple sites for improved workflow continuity.
Key Features
Durable Honeywell Scanner Mount for industrial and commercial applications
Adjustable Industrial Barcode Scanner Arm enables precise positioning
Heavy-duty metal construction stands up to rigorous daily use
Functions as a Mobile Scanner Metal Holder for workstations and carts
Acts as a sturdy Honeywell Scanner Bracket for organized device placement
Smooth articulation makes it an effective Rugged Scanner Swing Arm
Compatible models:Honeywell CT30XP, Honeywell Dolphin 60S, Honeywell 70E, Honeywell 75, Honeywell 75E; Honeywell ScanPal EDA51, EDA52, Honeywell CT32, CT37, Honeywell CT45XP, Honeywell CT47; Honeywell Dolphin CN51, Honeywell CN75, Honeywell CN75E, Honeywell CT40, Honeywell CT40XP, Honeywell CT50, Honeywell CT50H, Honeywell CT60, Honeywell CK3, Honeywell CK62, Honeywell CK65, Honeywell CT70, Honeywell CK67, Honeywell Tecton, Honeywell ScanPal EDA61K
Technical Specifications
Product Type: Adjustable metal arm scanner mount
Construction: Heavy-duty metal with corrosion-resistant coating
Metal Holder Dimensions: 4.5 x 2.5 x 3.5 inches / 114 x 64 x 89 mm.
Movement: Multi-axis swing arm for flexible positioning
Compatibility: Designed for Honeywell barcode scanners and similar handheld devices
Mounting Options: Workstations, carts, shelving, fixed surfaces
Protection: Stable support reduces vibration and device impact
Use Cases: Warehousing, logistics, manufacturing, distribution centers
Installation: Hardware included for rapid deployment
The Honeywell Scanner Mount with adjustable metal arm is a rugged accessory designed to support Honeywell barcode scanners in industrial and commercial workflows. Engineered for warehouse operations, distribution centers, manufacturing floors, and logistics environments, this Industrial Barcode Scanner Arm provides stable, flexible positioning that enhances operator efficiency and device accessibility.
Constructed from heavy-duty metal, this adjustable arm system serves as a reliable Mobile Scanner Metal Holder that can be mounted to workstations, carts, shelving, or fixed surfaces where frequent barcode scanning is required. The multi-axis swing arm allows smooth movement and precise positioning, making it easy to bring the scanner into the ideal scanning angle without strain or repositioning the operator.
The design also functions as a robust Honeywell Scanner Bracket that helps keep scanning equipment organized and protected during daily use. Its rugged build and smooth articulation make this solution ideal for high-traffic industrial environments, minimizing device wear and supporting consistent scanning performance.
Whether used for high-volume scanning tasks or integrated into conveyor line workstations, the Rugged Scanner Swing Arm helps procurement and operations teams standardize scanner mounting across multiple sites for improved workflow continuity.
Key Features
- Durable Honeywell Scanner Mount for industrial and commercial applications
- Adjustable Industrial Barcode Scanner Arm enables precise positioning
- Heavy-duty metal construction stands up to rigorous daily use
- Functions as a Mobile Scanner Metal Holder for workstations and carts
- Acts as a sturdy Honeywell Scanner Bracket for organized device placement
- Smooth articulation makes it an effective Rugged Scanner Swing Arm
- Compatible models:Honeywell CT30XP, Honeywell Dolphin 60S, Honeywell 70E, Honeywell 75, Honeywell 75E; Honeywell ScanPal EDA51, EDA52, Honeywell CT32, CT37, Honeywell CT45XP, Honeywell CT47; Honeywell Dolphin CN51, Honeywell CN75, Honeywell CN75E, Honeywell CT40, Honeywell CT40XP, Honeywell CT50, Honeywell CT50H, Honeywell CT60, Honeywell CK3, Honeywell CK62, Honeywell CK65, Honeywell CT70, Honeywell CK67, Honeywell Tecton, Honeywell ScanPal EDA61K
Technical Specifications
- Product Type: Adjustable metal arm scanner mount
- Construction: Heavy-duty metal with corrosion-resistant coating
- Metal Holder Dimensions: 4.5 x 2.5 x 3.5 inches / 114 x 64 x 89 mm.
- Movement: Multi-axis swing arm for flexible positioning
- Compatibility: Designed for Honeywell barcode scanners and similar handheld devices
- Mounting Options: Workstations, carts, shelving, fixed surfaces
- Protection: Stable support reduces vibration and device impact
- Use Cases: Warehousing, logistics, manufacturing, distribution centers
- Installation: Hardware included for rapid deployment