The Honeywell Scanner Cup Holder Mount provides a convenient and stable in-vehicle mounting solution for Honeywell handheld scanners and mobile computers used in logistics, delivery fleets, warehouse vehicles, and field service operations. This Honeywell mobile scanner cup holder Base installs easily into standard vehicle cup holders, eliminating the need for permanent drilling or dashboard modification while keeping scanning devices within reach of operators.
Designed for operational flexibility, the Honeywell scanner car cup holder mount features an adjustable cradle that expands to accommodate a range of Honeywell mobile devices. A fully adjustable arm and 360-degree rotation allow operators to position scanners for optimal visibility and quick access during transport or route-based workflows.
The heavy-duty cradle design includes a non-slip pad to help secure devices during vehicle movement, making this Honeywell Scanner Vehicle Cradle Cup Holder an ideal solution for distribution fleets, warehouse vehicles, and field technicians who rely on mobile scanning. By standardizing device mounting across vehicles, this cup holder scanner cradle for Honeywell helps procurement teams improve device accessibility, reduce equipment damage, and streamline mobile operations.
Key Features
Honeywell Scanner Cup Holder Mount designed for vehicles cup holders
Expandable cradle fits a range of Honeywell handheld scanners
Compatible models: Honeywell CT30XP, Honeywell Dolphin 60S, Honeywell 70E, Honeywell 75, Honeywell 75E; Honeywell ScanPal EDA51, EDA52; Honeywell CT37, Honeywell CT45XP, Honeywell CT47; Honeywell Dolphin CN51, Honeywell CN75, Honeywell CN75E, Honeywell CT40, Honeywell CT40XP, Honeywell CT50, Honeywell CT50H, Honeywell
360° adjustable rotation for optimal viewing and scanning angle
Expandable cup holder base fits most standard vehicle cup holders
Push-button adjustment for quick device insertion and removal
Non-slip cradle pad helps stabilize scanners during motion
Technical Specifications
Compatibility: Designed for Honeywell handheld barcode scanners and mobile computers
Cradle Width Adjustment: Expands from 2.6 in to 3.8 in to fit multiple device sizes
Rotation: 360-degree adjustable viewing angle
Arm Length: Adjustable from 3 in to 5 in for flexible positioning
Mounting Method: Expandable cup holder base for vehicle installation
Stability: Non-slip cradle pad for secure device placement
Installation: Tool-free setup; no permanent vehicle modification required
The Honeywell Scanner Cup Holder Mount provides a convenient and stable in-vehicle mounting solution for Honeywell handheld scanners and mobile computers used in logistics, delivery fleets, warehouse vehicles, and field service operations. This Honeywell mobile scanner cup holder Base installs easily into standard vehicle cup holders, eliminating the need for permanent drilling or dashboard modification while keeping scanning devices within reach of operators.
Designed for operational flexibility, the Honeywell scanner car cup holder mount features an adjustable cradle that expands to accommodate a range of Honeywell mobile devices. A fully adjustable arm and 360-degree rotation allow operators to position scanners for optimal visibility and quick access during transport or route-based workflows.
The heavy-duty cradle design includes a non-slip pad to help secure devices during vehicle movement, making this Honeywell Scanner Vehicle Cradle Cup Holder an ideal solution for distribution fleets, warehouse vehicles, and field technicians who rely on mobile scanning. By standardizing device mounting across vehicles, this cup holder scanner cradle for Honeywell helps procurement teams improve device accessibility, reduce equipment damage, and streamline mobile operations.
Key Features
- Honeywell Scanner Cup Holder Mount designed for vehicles cup holders
- Expandable cradle fits a range of Honeywell handheld scanners
- Compatible models: Honeywell CT30XP, Honeywell Dolphin 60S, Honeywell 70E, Honeywell 75, Honeywell 75E; Honeywell ScanPal EDA51, EDA52; Honeywell CT37, Honeywell CT45XP, Honeywell CT47; Honeywell Dolphin CN51, Honeywell CN75, Honeywell CN75E, Honeywell CT40, Honeywell CT40XP, Honeywell CT50, Honeywell CT50H, Honeywell
- 360° adjustable rotation for optimal viewing and scanning angle
- Expandable cup holder base fits most standard vehicle cup holders
- Push-button adjustment for quick device insertion and removal
- Non-slip cradle pad helps stabilize scanners during motion
Technical Specifications
- Compatibility: Designed for Honeywell handheld barcode scanners and mobile computers
- Cradle Width Adjustment: Expands from 2.6 in to 3.8 in to fit multiple device sizes
- Rotation: 360-degree adjustable viewing angle
- Arm Length: Adjustable from 3 in to 5 in for flexible positioning
- Mounting Method: Expandable cup holder base for vehicle installation
- Stability: Non-slip cradle pad for secure device placement
- Installation: Tool-free setup; no permanent vehicle modification required