The Zebra Handheld Scanner Car Mount is a rugged, enterprise‑grade accessory designed to securely install Zebra handheld scanners inside vehicles and fleet equipment. Ideal for transportation, field service, logistics, and mobile delivery operations, this Air Vent Mount and Windshield Mount solution keeps scanning hardware accessible, organized, and protected while in transit.
Built for heavy‑duty use, the Zebra Scanner Dashboard Mount stabilizes scanners against bumps and vibration, reducing the risk of damage and minimizing operator distraction. Its flexible mounting options enable quick installation on air vents, windshields, or vehicle dashboards, allowing procurement teams to standardize a dependable solution across fleets.
The Zebra Scanner Vehicle Cradle enhances workflow efficiency for mobile workforces, supporting faster barcode capture and safer device access en route. It’s an ideal accessory for organizations focused on maximizing uptime, simplifying in‑vehicle scanner management, and strengthening asset protection.
Key Features
Durable Zebra Handheld Scanner Car Mount for fleet and mobile applications
Multiple mounting options: air vent mount, windshield mount, dashboard installation
Stabilizes scanners during vehicle movement, reducing drop and vibration risk
Keeps devices within easy reach for fast scanning in transit
Supports fleet standardization and enterprise procurement initiatives
Compatible models: Zebra TC15, Zebra TC21, Zebra TC22, Zebra TC26, Zebra TC27, Zebra TC51, Zebra TC52, Zebra TC53, Zebra TC55, Zebra TC56, Zebra TC57, Zebra TC58, Zebra TC70, Zebra TC72, Zebra TC73, Zebra TC75, Zebra TC77, Zebra TC78, Zebra TC501, Zebra TC701, and Zebra TN28 handheld scanners
Technical Specifications
Mounting Options:
Air Vent mount brackets
Suction windshield mount
Dashboard installation pads
Compatibility: Designed to accommodate a range of Zebra handheld scanners
Construction: Reinforced cradle with vibration‑dampening support
Use Cases: Fleet vehicles, delivery vans, field service trucks, logistics fleets
The Zebra Handheld Scanner Car Mount is a rugged, enterprise‑grade accessory designed to securely install Zebra handheld scanners inside vehicles and fleet equipment. Ideal for transportation, field service, logistics, and mobile delivery operations, this Air Vent Mount and Windshield Mount solution keeps scanning hardware accessible, organized, and protected while in transit.
Built for heavy‑duty use, the Zebra Scanner Dashboard Mount stabilizes scanners against bumps and vibration, reducing the risk of damage and minimizing operator distraction. Its flexible mounting options enable quick installation on air vents, windshields, or vehicle dashboards, allowing procurement teams to standardize a dependable solution across fleets.
The Zebra Scanner Vehicle Cradle enhances workflow efficiency for mobile workforces, supporting faster barcode capture and safer device access en route. It’s an ideal accessory for organizations focused on maximizing uptime, simplifying in‑vehicle scanner management, and strengthening asset protection.
Key Features
- Durable Zebra Handheld Scanner Car Mount for fleet and mobile applications
- Multiple mounting options: air vent mount, windshield mount, dashboard installation
- Stabilizes scanners during vehicle movement, reducing drop and vibration risk
- Keeps devices within easy reach for fast scanning in transit
- Supports fleet standardization and enterprise procurement initiatives
- Compatible models: Zebra TC15, Zebra TC21, Zebra TC22, Zebra TC26, Zebra TC27, Zebra TC51, Zebra TC52, Zebra TC53, Zebra TC55, Zebra TC56, Zebra TC57, Zebra TC58, Zebra TC70, Zebra TC72, Zebra TC73, Zebra TC75, Zebra TC77, Zebra TC78, Zebra TC501, Zebra TC701, and Zebra TN28 handheld scanners
Technical Specifications
- Mounting Options:
- Air Vent mount brackets
- Suction windshield mount
- Dashboard installation pads
- Compatibility: Designed to accommodate a range of Zebra handheld scanners
- Construction: Reinforced cradle with vibration‑dampening support
- Use Cases: Fleet vehicles, delivery vans, field service trucks, logistics fleets