Aget Manufacturing Company MISTKOP® Mist Collector VCL-3

Description
MISTKOP's proven design couples simplicity with efficiency. No spinning filter to waste horse-power or cause vibrations due to unbalanced filters. Mist and contaminants are captured at the source rather than after they are dispersed as with unducted or electronic units. Easily replaced, low cost filters. Collected fluid drains to your process or container. Usually hung near the source, but all models are available "inverted" such as VC-51 for direct or floor mounting. Secondary filters can be added for smoke.
Description
MISTKOP's proven design couples simplicity with efficiency. No spinning filter to waste horse-power or cause vibrations due to unbalanced filters. Mist and contaminants are captured at the source rather than after they are dispersed as with unducted or electronic units. Easily replaced, low cost filters. Collected fluid drains to your process or container. Usually hung near the source, but all models are available "inverted" such as VC-51 for direct or floor mounting. Secondary filters can be added for smoke.
Datasheet
Datasheet Summary
Powered by GS/AI

The MISTKOP® Mist Collector model VCL-3 from Aget Manufacturing Company is designed for efficient mist collection in various industrial applications. It features a 2 HP motor and can handle airflow capacities ranging from 400 to 1000 CFM, making it suitable for servicing up to two machines simultaneously. The unit is equipped with a single 6-inch inlet and two 5-inch inlets, allowing for flexible installation options. Constructed with heavy-duty industrial-grade materials, the VCL-3 includes a spark-resistant aluminum alloy fan wheel and a durable powder-coated finish. The design allows for easy filter changes without the need for tools, and the high-efficiency filter material typically lasts between 6 to 12 months. The compact design facilitates mounting or suspension above machinery, optimizing space in the work environment. Optional features include a double inlet design for connecting multiple machines, various motor options, and additional filtration stages for capturing finer particles. The VCL-3 is suitable for applications such as CNC machining centers, part washers, and other manufacturing processes where mist collection is critical for maintaining air quality.

Datasheet Summary
Powered by GS/AI

The MISTKOP® Mist Collector model VCL-3 from Aget Manufacturing Company is designed for efficient mist collection in various industrial applications. It features a 2 HP motor and can handle airflow capacities ranging from 400 to 1000 CFM, making it suitable for servicing up to two machines simultaneously. The unit is equipped with a single 6-inch inlet and two 5-inch inlets, allowing for flexible installation options. Constructed with heavy-duty industrial-grade materials, the VCL-3 includes a spark-resistant aluminum alloy fan wheel and a durable powder-coated finish. The design allows for easy filter changes without the need for tools, and the high-efficiency filter material typically lasts between 6 to 12 months. The compact design facilitates mounting or suspension above machinery, optimizing space in the work environment. Optional features include a double inlet design for connecting multiple machines, various motor options, and additional filtration stages for capturing finer particles. The VCL-3 is suitable for applications such as CNC machining centers, part washers, and other manufacturing processes where mist collection is critical for maintaining air quality.

Suppliers

Company
Product
Description
Supplier Links
MISTKOP® Mist Collector - VCL-3 - Aget Manufacturing Company
Adrian, MI, USA
MISTKOP® Mist Collector
VCL-3
MISTKOP® Mist Collector VCL-3
MISTKOP's proven design couples simplicity with efficiency. No spinning filter to waste horse-power or cause vibrations due to unbalanced filters. Mist and contaminants are captured at the source rather than after they are dispersed as with unducted or electronic units. Easily replaced, low cost filters. Collected fluid drains to your process or container. Usually hung near the source, but all models are available "inverted" such as VC-51 for direct or floor mounting. Secondary filters can be added for smoke.

MISTKOP's proven design couples simplicity with efficiency. No spinning filter to waste horse-power or cause vibrations due to unbalanced filters. Mist and contaminants are captured at the source rather than after they are dispersed as with unducted or electronic units. Easily replaced, low cost filters. Collected fluid drains to your process or container. Usually hung near the source, but all models are available "inverted" such as VC-51 for direct or floor mounting. Secondary filters can be added for smoke.

Supplier's Site Datasheet

Technical Specifications

  Aget Manufacturing Company
Product Category Mist Collectors
Product Number VCL-3
Product Name MISTKOP® Mist Collector
Applications Coolant / Oil Mist
Collector Type Ambient Units
Process Dry Type
Separation / Filtration System Cartridge-type units
Unlock Full Specs
to access all available technical data

Similar Products

DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
ZeroSmoke™ Oil Smoke Collectors - ZeroSmoke OSC300 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Airflow 300 SCFM (510 m³/hr)
Efficiency 100 %
View Details
Two Operator, Pre-Deep Bed-HEPA-GAS Volume Extraction System - BVX-203 - Metcal
Specs
Applications Welding Fumes
Collector Type Source Collector / Portable
View Details
E-1400-G Oil Mist Collector -  - Air Impurities Removal Systems, Inc.
Air Impurities Removal Systems, Inc.
Specs
Applications Oil Mist, Machining, Chemical, Grinding, Metal Fabrication
Collector Type Source Collector / Portable
Airflow 1500 SCFM (2550 m³/hr)
View Details