Metcal Two Operator, Pre-Deep Bed-HEPA-GAS Volume Extraction System BVX-203

Description
The BVX-203 is a two operator, Pre-Deep Bed-HEPA-Gas volume extraction system designed to be used adjacent to the workbenches. Features and Benefits : Two station design for dynamic fume extraction New brushless motor, quiet operation Complete portability, placed under or next to the bench-top Fitted with 2x 50mm (2") ∅ arms or 1x 63mm (2.5") ∅ arm Main filter has a HEPA efficiency of 99.97% at 0.3 micron, and an activated carbon filter to remove additional gases Audible alarm informs operators when filters need replacing Easy access on/off remote switch
Description
The BVX-203 is a two operator, Pre-Deep Bed-HEPA-Gas volume extraction system designed to be used adjacent to the workbenches. Features and Benefits : Two station design for dynamic fume extraction New brushless motor, quiet operation Complete portability, placed under or next to the bench-top Fitted with 2x 50mm (2") ∅ arms or 1x 63mm (2.5") ∅ arm Main filter has a HEPA efficiency of 99.97% at 0.3 micron, and an activated carbon filter to remove additional gases Audible alarm informs operators when filters need replacing Easy access on/off remote switch

Suppliers

Company
Product
Description
Supplier Links
Two Operator, Pre-Deep Bed-HEPA-GAS Volume Extraction System - BVX-203 - Metcal
Cypress, CA, United States
Two Operator, Pre-Deep Bed-HEPA-GAS Volume Extraction System
BVX-203
Two Operator, Pre-Deep Bed-HEPA-GAS Volume Extraction System BVX-203
The BVX-203 is a two operator, Pre-Deep Bed-HEPA-Gas volume extraction system designed to be used adjacent to the workbenches. Features and Benefits : Two station design for dynamic fume extraction New brushless motor, quiet operation Complete portability, placed under or next to the bench-top Fitted with 2x 50mm (2") ∅ arms or 1x 63mm (2.5") ∅ arm Main filter has a HEPA efficiency of 99.97% at 0.3 micron, and an activated carbon filter to remove additional gases Audible alarm informs operators when filters need replacing Easy access on/off remote switch

The BVX-203 is a two operator, Pre-Deep Bed-HEPA-Gas volume extraction system designed to be used adjacent to the workbenches.

Features and Benefits :

  • Two station design for dynamic fume extraction
  • New brushless motor, quiet operation
  • Complete portability, placed under or next to the bench-top
  • Fitted with 2x 50mm (2") ∅ arms or 1x 63mm (2.5") ∅ arm
  • Main filter has a HEPA efficiency of 99.97% at 0.3 micron, and an activated carbon filter to remove additional gases
  • Audible alarm informs operators when filters need replacing
  • Easy access on/off remote switch
Supplier's Site

Technical Specifications

  Metcal
Product Category Fume and Smoke Collectors
Product Number BVX-203
Product Name Two Operator, Pre-Deep Bed-HEPA-GAS Volume Extraction System
Applications Welding Fumes
Unlock Full Specs
to access all available technical data

Similar Products

DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Fume Dog Bulldog Magnetic Wall-Mount Fume Extractor with Exhaust - BULLDOG-EX-FLEX - Clean Air Industries
Specs
Applications Welding Fumes
Airflow 1200 SCFM (2040 m³/hr)
View Details
Ductless Chemical Workstation - AC632TA - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details