The Filterkop Baghouse Dust Filter, model FT64, is designed for high-efficiency filtration in dust collection applications. It features 64 filter tubes with a total filter area of 612 square feet, capable of handling airflow rates between 1,600 and 5,000 CFM, depending on the dust type. The filter utilizes a woven fabric material that provides excellent filtration efficiency and is equipped with a shaker mechanism for dust reconditioning, which can be operated manually or automatically. The FT64 model is constructed with a heavy-duty industrial grade and is available in both open and enclosed unit designs. It includes a standard dust storage capacity of 25.2 cubic feet, with various dust bin arrangements available to suit specific application needs. The unit is finished with a weather-resistant powder coating for durability. AGET Manufacturing offers a standard three-year warranty on the filter tubes with the purchase of the unit, contingent upon a completed application review. This product is suitable for a range of applications, including woodworking, metalworking, pharmaceuticals, and food processing.
After Filters often permit recirculation of cleaned air for non-hazardous applications. Separate After Filters and Filterkop “Baghouse” Collectors are available in several configurations and sizes, from 112 square feet of filtration surface area through 7000 square feet for larger air volumes. They are commonly used as “final filters” behind cyclone separators, combined with exhausters for fine dust or powder collection, or as replacements or additions to existing systems with inadequate filtration.
For applications that produce a fine dust or powder in medium or heavy volumes, an Aget After-Filter with an attached industrial exhauster can be the ideal solution. Exhausters create a powerful air force that pushes contaminated air through a non-sparking fan and into an after-filter or baghouse filter. The air can then be vented outdoors or returned to the work area, where appropriate.
These products are perfect for indoor use where a filter enclosure is not required and air is to be recirculated within the work space. They can, however, be equipped with enclosures for outdoor locations. Separate exhausters are also available without an attached after-filter for ventilation, circulation, fume emission or improvement of in-plant work environment.
| Aget Manufacturing Company | |
|---|---|
| Product Category | Dust Collectors and Dust Collector Filters |
| Product Number | FT64-D1 |
| Product Name | Filterkop Baghouse Dust Filter |
| Collector Type | Stationary Unit |