The cyclone separator is one of the most efficient dust collectors available for its cost. The SN Series cyclones shown here are equipped with top mounted motors and fans which pull contaminated air into the cyclone through the lower side opening. The centrifugal action of the cyclone, created by rapid rotation of the high velocity air stream, forcibly precipitates the dust out through the bottom of the cyclone and into a suitable container for the application. Cleaned air is released through the upper side outlet. These units are completely weatherproofed for outdoor use, and are available with one or two drum storage (drums are not supplied). Afterfilters recommended for these units are shown on another page. See "Afterfilters and Filterkop Baghouses".
| Aget Manufacturing Company | |
|---|---|
| Product Category | Dust Collectors and Dust Collector Filters |
| Product Number | 60SN70-D2 |
| Product Name | DUSTKOP® Pull-Thru Cyclone Dust Collector |
| Collector Type | Stationary Unit |