Ideal for grass and turf surfaces, will not crack tennis court sealant
| Aervoe Industries Incorporated | |
|---|---|
| Product Category | Architectural Coatings |
| Product Number | 790G |
| Product Name | Water-Based Striping Paint |
| Type | Paint; Marking Material |
| Cure / Setting Technology | Film Drying |
| Substrate | Asphalt; Concrete |
| Coating Material | Resin; Vinyl; Water |