Fast drying, excellent for horizontal numbering, lettering, or writing
| Aervoe Industries Incorporated | |
|---|---|
| Product Category | Architectural Coatings |
| Product Number | 690Q |
| Product Name | Fluorescent Tree Marking Paint |
| Type | Paint; Marking Material |
| Cure / Setting Technology | Film Drying |
| Substrate | Wood |
| Coating Material | Acrylic; Alkyd; Resin; Solvent |
| Cure Temperature | 30 to 100 F (-1 to 38 C) |