High quality, priced competitively, good color visibility and durability
| Aervoe Industries Incorporated | |
|---|---|
| Product Category | Architectural Coatings |
| Product Number | 246 |
| Product Name | Fluorescent Construction Marking Paint |
| Type | Paint; Marking Material |
| Cure / Setting Technology | Film Drying |
| Substrate | Other; Gravel, Soil |
| Coating Material | Alkyd; Resin; Solvent |