Aerotech, Inc. Two-Axis, Parallel Kinematic, XY Piezo Nanopositioning Stages QNP2-100-XYA Series

Description
Design Features Travels to 120 μm x 120 μm 50 x 50 mm square clear aperture Superior multi-axis accuracy via parallel-kinematic design High-stiffness and dynamics resulting in high process throughput High-precision, frictionless flexure guidance Patent-pending design provides unmatched geometric performance Long device lifetime Superior positioning resolution and linearity with direct-metrology capacitive sensor option Open-loop and vacuum versions Aerotech’s QNP2 series XY, parallel-kinematic, piezo positioning stages combine sub-nanometer resolution, high dynamics, and excellent geometric performance in a compact, low-profile package. The QNP2-100-XYA piezo stages come standard with a 50 mm x 50 mm clear aperture with closed-loop travels up to 100 µm x 100 µm (open-loop travels to 120 µm x 120 µm). The design is ideal for optical microscopy, scanning probe microscopy, x-ray transmission microscopy, or other inspection or manufacturing applications where two-sided part access is required. Precision Parallel-Kinematic Design The QNP2 piezo stages employ a parallel-kinematic flexure and metrology design that ensures the highest levels of multi-axis accuracy. Guided by precision flexures which are FEA-optimized to ensure high-stiffness and long device life, the QNP2 stages offer best-in-class stiffness and resonant frequency enabling high process throughput and fast closed-loop response. Using a patent-pending drive design, yaw errors are minimized while still maintaining an Abbe-compliant metrology system. This design results in unmatched positioning performance over the entire XY travel space. Sub-Nanometer Performance All QNP2 piezo stages are available with closed-loop feedback (-C) or open-loop (no feedback). The unique capacitive sensor parallel-metrology design measures the output of the positioning carriage directly enabling sub-nanometer resolution, linearity errors below 0.01%, and single-digit nanometer repeatability. Ultra-Precision Control When coupled with Aerotech’s Q-series controllers and drives, the QNP2 stages demonstrate sub-nanometer positioning resolution, in-position stability (jitter), and high-positioning bandwidth. Software options such as Aerotech’s Dynamic Controls Toolbox and Motion Designer packages provide a host of advanced yet easy-to-use tools such as Learning Control, Harmonic Cancellation, and Command Shaping, providing improved tracking errors and faster step-and-settle times. OEM drive options are also available. Aerotech’s controller architecture easily enables high-speed, tightly-controlled coordinated motion between piezo stages, servos, steppers, and galvos.
Datasheet
Description
Design Features Travels to 120 μm x 120 μm 50 x 50 mm square clear aperture Superior multi-axis accuracy via parallel-kinematic design High-stiffness and dynamics resulting in high process throughput High-precision, frictionless flexure guidance Patent-pending design provides unmatched geometric performance Long device lifetime Superior positioning resolution and linearity with direct-metrology capacitive sensor option Open-loop and vacuum versions Aerotech’s QNP2 series XY, parallel-kinematic, piezo positioning stages combine sub-nanometer resolution, high dynamics, and excellent geometric performance in a compact, low-profile package. The QNP2-100-XYA piezo stages come standard with a 50 mm x 50 mm clear aperture with closed-loop travels up to 100 µm x 100 µm (open-loop travels to 120 µm x 120 µm). The design is ideal for optical microscopy, scanning probe microscopy, x-ray transmission microscopy, or other inspection or manufacturing applications where two-sided part access is required. Precision Parallel-Kinematic Design The QNP2 piezo stages employ a parallel-kinematic flexure and metrology design that ensures the highest levels of multi-axis accuracy. Guided by precision flexures which are FEA-optimized to ensure high-stiffness and long device life, the QNP2 stages offer best-in-class stiffness and resonant frequency enabling high process throughput and fast closed-loop response. Using a patent-pending drive design, yaw errors are minimized while still maintaining an Abbe-compliant metrology system. This design results in unmatched positioning performance over the entire XY travel space. Sub-Nanometer Performance All QNP2 piezo stages are available with closed-loop feedback (-C) or open-loop (no feedback). The unique capacitive sensor parallel-metrology design measures the output of the positioning carriage directly enabling sub-nanometer resolution, linearity errors below 0.01%, and single-digit nanometer repeatability. Ultra-Precision Control When coupled with Aerotech’s Q-series controllers and drives, the QNP2 stages demonstrate sub-nanometer positioning resolution, in-position stability (jitter), and high-positioning bandwidth. Software options such as Aerotech’s Dynamic Controls Toolbox and Motion Designer packages provide a host of advanced yet easy-to-use tools such as Learning Control, Harmonic Cancellation, and Command Shaping, providing improved tracking errors and faster step-and-settle times. OEM drive options are also available. Aerotech’s controller architecture easily enables high-speed, tightly-controlled coordinated motion between piezo stages, servos, steppers, and galvos.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-Axis, Parallel Kinematic, XY Piezo Nanopositioning Stages - QNP2-100-XYA Series - Aerotech, Inc.
Pittsburgh, PA, USA
Two-Axis, Parallel Kinematic, XY Piezo Nanopositioning Stages
QNP2-100-XYA Series
Two-Axis, Parallel Kinematic, XY Piezo Nanopositioning Stages QNP2-100-XYA Series
Design Features Travels to 120 μm x 120 μm 50 x 50 mm square clear aperture Superior multi-axis accuracy via parallel-kinematic design High-stiffness and dynamics resulting in high process throughput High-precision, frictionless flexure guidance Patent-pending design provides unmatched geometric performance Long device lifetime Superior positioning resolution and linearity with direct-metrology capacitive sensor option Open-loop and vacuum versions Aerotech’s QNP2 series XY, parallel-kinematic, piezo positioning stages combine sub-nanometer resolution, high dynamics, and excellent geometric performance in a compact, low-profile package. The QNP2-100-XYA piezo stages come standard with a 50 mm x 50 mm clear aperture with closed-loop travels up to 100 µm x 100 µm (open-loop travels to 120 µm x 120 µm). The design is ideal for optical microscopy, scanning probe microscopy, x-ray transmission microscopy, or other inspection or manufacturing applications where two-sided part access is required. Precision Parallel-Kinematic Design The QNP2 piezo stages employ a parallel-kinematic flexure and metrology design that ensures the highest levels of multi-axis accuracy. Guided by precision flexures which are FEA-optimized to ensure high-stiffness and long device life, the QNP2 stages offer best-in-class stiffness and resonant frequency enabling high process throughput and fast closed-loop response. Using a patent-pending drive design, yaw errors are minimized while still maintaining an Abbe-compliant metrology system. This design results in unmatched positioning performance over the entire XY travel space. Sub-Nanometer Performance All QNP2 piezo stages are available with closed-loop feedback (-C) or open-loop (no feedback). The unique capacitive sensor parallel-metrology design measures the output of the positioning carriage directly enabling sub-nanometer resolution, linearity errors below 0.01%, and single-digit nanometer repeatability. Ultra-Precision Control When coupled with Aerotech’s Q-series controllers and drives, the QNP2 stages demonstrate sub-nanometer positioning resolution, in-position stability (jitter), and high-positioning bandwidth. Software options such as Aerotech’s Dynamic Controls Toolbox and Motion Designer packages provide a host of advanced yet easy-to-use tools such as Learning Control, Harmonic Cancellation, and Command Shaping, providing improved tracking errors and faster step-and-settle times. OEM drive options are also available. Aerotech’s controller architecture easily enables high-speed, tightly-controlled coordinated motion between piezo stages, servos, steppers, and galvos.

Design Features

  • Travels to 120 μm x 120 μm
  • 50 x 50 mm square clear aperture
  • Superior multi-axis accuracy via parallel-kinematic design
  • High-stiffness and dynamics resulting in high process throughput
  • High-precision, frictionless flexure guidance
  • Patent-pending design provides unmatched geometric performance
  • Long device lifetime
  • Superior positioning resolution and linearity with direct-metrology capacitive sensor option
  • Open-loop and vacuum versions

Aerotech’s QNP2 series XY, parallel-kinematic, piezo positioning stages combine sub-nanometer resolution, high dynamics, and excellent geometric performance in a compact, low-profile package. The QNP2-100-XYA piezo stages come standard with a 50 mm x 50 mm clear aperture with closed-loop travels up to 100 µm x 100 µm (open-loop travels to 120 µm x 120 µm). The design is ideal for optical microscopy, scanning probe microscopy, x-ray transmission microscopy, or other inspection or manufacturing applications where two-sided part access is required.

Precision Parallel-Kinematic Design

The QNP2 piezo stages employ a parallel-kinematic flexure and metrology design that ensures the highest levels of multi-axis accuracy. Guided by precision flexures which are FEA-optimized to ensure high-stiffness and long device life, the QNP2 stages offer best-in-class stiffness and resonant frequency enabling high process throughput and fast closed-loop response.

Using a patent-pending drive design, yaw errors are minimized while still maintaining an Abbe-compliant metrology system. This design results in unmatched positioning performance over the entire XY travel space.

Sub-Nanometer Performance

All QNP2 piezo stages are available with closed-loop feedback (-C) or open-loop (no feedback). The unique capacitive sensor parallel-metrology design measures the output of the positioning carriage directly enabling sub-nanometer resolution, linearity errors below 0.01%, and single-digit nanometer repeatability.

Ultra-Precision Control

When coupled with Aerotech’s Q-series controllers and drives, the QNP2 stages demonstrate sub-nanometer positioning resolution, in-position stability (jitter), and high-positioning bandwidth. Software options such as Aerotech’s Dynamic Controls Toolbox and Motion Designer packages provide a host of advanced yet easy-to-use tools such as Learning Control, Harmonic Cancellation, and Command Shaping, providing improved tracking errors and faster step-and-settle times. OEM drive options are also available. Aerotech’s controller architecture easily enables high-speed, tightly-controlled coordinated motion between piezo stages, servos, steppers, and galvos.

Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Microscope Stages
Product Number QNP2-100-XYA Series
Product Name Two-Axis, Parallel Kinematic, XY Piezo Nanopositioning Stages
Stage Type Piezo Nanopositioning Stage
Unlock Full Specs
to access all available technical data

Similar Products

XY Piezo Scanner - P-734 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage
X-Travel 110 mm (4.33 inch)
Y-Travel 110 mm (4.33 inch)
View Details
Linear motor XY microscope stage, integrated controller, 250 mm x 100 mm travel - X-ADR250B100B-SAE53D12 - Zaber Technologies, Inc.
Specs
Stage Type Motorized Stage
Features Programmable
X-Travel 100 mm (3.94 inch)
View Details
Tensile Stage In-situ Material Tensile Stage - SEMtester 1000 EBSD - MTI Instruments Inc.
Specs
Stage Type Motorized Stage
X-Travel 10 mm (0.3937 inch)
View Details
Microscope Objective / Lens Positioning System - MIPOS 250 - Piezosystem Jena, Inc.
Specs
Stage Type Z-Axis Stage
Resolution 5.00E-4 µm (1.97E-5 mil)
View Details