AeroGo, Inc. Air Caster Rigging Systems

Description
AeroGo heavy duty air caster rigging systems provide a superior solution to move loads of any size, shape or weight. Also referred to as machine skates, air skates or air dollies, this versatile heavy load rigging product can be positioned under any load shape to provide support where needed. Lightweight modern aluminum construction for easy handling and insertion — up to 4 times lighter than competitive steel modules Superior lift height to enable insertion moves and overcome floor surface irregularities Highest operating pressure provides more lifting capacity in a smaller area Precise air pressure regulators with filtration system Toughest fabric reinforced material increases caster strength and lifespan Strongest Construction. Exceeds ASME B30.1, 2:1 overload requirements for air casters Safer setup and operation utilizing color coded hoses Special casters available for varying floor surface conditions
Description
AeroGo heavy duty air caster rigging systems provide a superior solution to move loads of any size, shape or weight. Also referred to as machine skates, air skates or air dollies, this versatile heavy load rigging product can be positioned under any load shape to provide support where needed. Lightweight modern aluminum construction for easy handling and insertion — up to 4 times lighter than competitive steel modules Superior lift height to enable insertion moves and overcome floor surface irregularities Highest operating pressure provides more lifting capacity in a smaller area Precise air pressure regulators with filtration system Toughest fabric reinforced material increases caster strength and lifespan Strongest Construction. Exceeds ASME B30.1, 2:1 overload requirements for air casters Safer setup and operation utilizing color coded hoses Special casters available for varying floor surface conditions

Suppliers

Company
Product
Description
Supplier Links
Air Caster Rigging Systems -  - AeroGo, Inc.
Seattle, WA, USA
Air Caster Rigging Systems
Air Caster Rigging Systems
AeroGo heavy duty air caster rigging systems provide a superior solution to move loads of any size, shape or weight. Also referred to as machine skates, air skates or air dollies, this versatile heavy load rigging product can be positioned under any load shape to provide support where needed. Lightweight modern aluminum construction for easy handling and insertion — up to 4 times lighter than competitive steel modules Superior lift height to enable insertion moves and overcome floor surface irregularities Highest operating pressure provides more lifting capacity in a smaller area Precise air pressure regulators with filtration system Toughest fabric reinforced material increases caster strength and lifespan Strongest Construction. Exceeds ASME B30.1, 2:1 overload requirements for air casters Safer setup and operation utilizing color coded hoses Special casters available for varying floor surface conditions

AeroGo heavy duty air caster rigging systems provide a superior solution to move loads of any size, shape or weight. Also referred to as machine skates, air skates or air dollies, this versatile heavy load rigging product can be positioned under any load shape to provide support where needed.

  • Lightweight modern aluminum construction for easy handling and insertion — up to 4 times lighter than competitive steel modules
  • Superior lift height to enable insertion moves and overcome floor surface irregularities
  • Highest operating pressure provides more lifting capacity in a smaller area
  • Precise air pressure regulators with filtration system
  • Toughest fabric reinforced material increases caster strength and lifespan
  • Strongest Construction. Exceeds ASME B30.1, 2:1 overload requirements for air casters
  • Safer setup and operation utilizing color coded hoses
  • Special casters available for varying floor surface conditions
Supplier's Site

Technical Specifications

  AeroGo, Inc.
Product Category Air Bearings
Product Name Air Caster Rigging Systems
Shape FlatRectangular
Unlock Full Specs
to access all available technical data

Similar Products

Air Bearing Table - A-311 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Shape FlatRectangular
Materials Hard coat Aluminum, Stainless Steel Mounting Hardware
Load Capacity 33.05 lbs (14.99 kg)
View Details
Air Bushing - Air-Bushings - Isotech, Inc.
Specs
Load Capacity 2.79 to 292 lbs (1.26 to 133 kg)
Length 1.26 to 3.5 inch (32 to 89 mm)
View Details
Air Bushings English -  - New Way Air Bearings
New Way Air Bearings
Specs
Shape Cylindrical
Design English
Nominal Size 0.2500 to 3 inch (6.35 to 76.2 mm)
View Details