Advantech Advantech 31.5" FHD Panel Mount Monitor VUE-2320-FD50MA-A1

Description
Advantech 31.5" FHD Panel Mount Monitor 31.5" Wide Touch Panel Mount Monitor 31.5" active screen size (Square) Full-flat cover glass for extremely simple surface design Built-in multiple I/O interfaces for diverse media connectivity Front IP65 water-proof rating and IK07 high-level impact protection
Request a Quote
Description
Advantech 31.5" FHD Panel Mount Monitor 31.5" Wide Touch Panel Mount Monitor 31.5" active screen size (Square) Full-flat cover glass for extremely simple surface design Built-in multiple I/O interfaces for diverse media connectivity Front IP65 water-proof rating and IK07 high-level impact protection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Advantech 31.5
Cincinnati, OH, United States
Advantech 31.5" FHD Panel Mount Monitor
Advantech 31.5" FHD Panel Mount Monitor
Advantech 31.5" FHD Panel Mount Monitor 31.5" Wide Touch Panel Mount Monitor 31.5" active screen size (Square) Full-flat cover glass for extremely simple surface design Built-in multiple I/O interfaces for diverse media connectivity Front IP65 water-proof rating and IK07 high-level impact protection

Advantech 31.5" FHD Panel Mount Monitor

  • 31.5" Wide Touch Panel Mount Monitor
  • 31.5" active screen size (Square)
  • Full-flat cover glass for extremely simple surface design
  • Built-in multiple I/O interfaces for diverse media connectivity
  • Front IP65 water-proof rating and IK07 high-level impact protection
Buy Now

Technical Specifications

  Advantech
Product Category Video Displays
Product Name Advantech 31.5" FHD Panel Mount Monitor
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

12.1” SVGA and XGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with Touch solution, LVDS Interface - IDK-2112R-K2SVA2E - Advantech
Specs
Color Color
Input Types 1 Channel LVDS
Screen Resolution SVGA (800 x 600); 800 x 600, SVGA
View Details
Advantech 23.8
Specs
Input Types DVI; HDMI; VGA; VGA x 1, HDMI x 1, DisplayPort x 1
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080 (FHD)
Diagonal Screen Size 23.8 inch (605 mm)
View Details
10.4
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution XGA (1024 x 768); 1024x768, XGA
View Details
17
Specs
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution SXGA (1280 x 1024); 1280 x 1024, SXGA
View Details