Advantech Advantech 10.1" WXGA Touch Panel Mount VUE-2101-WX50PX-A4

Description
Advantech 10.1" WXGA Touch Panel Mount 10.1" active screen size Support 10-point touch function (PCAP) Built-in Rich I/O interfaces for diverse connectivity Easy to extend peripheral devices (box PC/camera...) Applicable for active stylus pen as optional accessory Adopt advanced touch IC with CS10V capability for noise defense Reach high level impact protection (IK08) at center point With AG treatment on screen for comfortable viewing experience Front IP65 Water-proof rating
Request a Quote Datasheet
Description
Advantech 10.1" WXGA Touch Panel Mount 10.1" active screen size Support 10-point touch function (PCAP) Built-in Rich I/O interfaces for diverse connectivity Easy to extend peripheral devices (box PC/camera...) Applicable for active stylus pen as optional accessory Adopt advanced touch IC with CS10V capability for noise defense Reach high level impact protection (IK08) at center point With AG treatment on screen for comfortable viewing experience Front IP65 Water-proof rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Advantech 10.1
Cincinnati, OH, United States
Advantech 10.1" WXGA Touch Panel Mount
VUE-2101-WX50PX-A4
Advantech 10.1" WXGA Touch Panel Mount VUE-2101-WX50PX-A4
Advantech 10.1" WXGA Touch Panel Mount 10.1" active screen size Support 10-point touch function (PCAP) Built-in Rich I/O interfaces for diverse connectivity Easy to extend peripheral devices (box PC/camera...) Applicable for active stylus pen as optional accessory Adopt advanced touch IC with CS10V capability for noise defense Reach high level impact protection (IK08) at center point With AG treatment on screen for comfortable viewing experience Front IP65 Water-proof rating

Advantech 10.1" WXGA Touch Panel Mount

  • 10.1" active screen size
  • Support 10-point touch function (PCAP)
  • Built-in Rich I/O interfaces for diverse connectivity
  • Easy to extend peripheral devices (box PC/camera...)
  • Applicable for active stylus pen as optional accessory
  • Adopt advanced touch IC with CS10V capability for noise defense
  • Reach high level impact protection (IK08) at center point
  • With AG treatment on screen for comfortable viewing experience
  • Front IP65 Water-proof rating
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number VUE-2101-WX50PX-A4
Product Name Advantech 10.1" WXGA Touch Panel Mount
Input Types DVI; HDMI; VGA; VGA x 1, HDMI x 1, DVI-D x 1, Display Port x 1
Screen Resolution 1280 x 800 (WXGA)
Diagonal Screen Size 10.1 inch (257 mm)
Environmental Temperature 32 to 104 F (0.0 to 40 C)
Unlock Full Specs
to access all available technical data

Similar Products

15
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1
Screen Resolution XGA (1024 x 768); 1024 x 768, XGA
View Details
21.5
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080, FHD
View Details