Camera Module for UTC-100 Series
Image Resolution: 2592 (H) x 1944 (V)
Focusing Range: 10 cm~ ∞; Supports auto focus
Video Format: MJPG
OS Support: Windows 10 & Android
Operating Temperature: 0 ~ 40° C
Interface: USB
Camera Module for UTC-100 Series
- Image Resolution: 2592 (H) x 1944 (V)
- Focusing Range: 10 cm~ ∞; Supports auto focus
- Video Format: MJPG
- OS Support: Windows 10 & Android
- Operating Temperature: 0 ~ 40° C
- Interface: USB