Advantech 13.3" 16:9 ARM-based integrated POS system powered by the Rockchip RK3568 processor, featuring an MSR, and embedded with a printer and barcode scanner USC-513RBP-WD223

Description
13.3" 16:9 ARM-based integrated POS system powered by the Rockchip RK3568 processor, featuring an MSR, and embedded with a printer and barcode scanner ARM-based integrated POS system 13.3" 16:9 FHD LCD with PCAP touch Built-in Rockchip RK3568 processor Supports Android 12 and Linux OS Integrated 80mm thermal printer, 1D/2D barcode scanner, MSR, and 13.3" second display Main screen can flip 90 degrees and is embedded with a G-sensor board for auto-rotation of displayed content Compact design with a footprint smaller than an A4 paper, saving counter space for retailers
Request a Quote Datasheet
Description
13.3" 16:9 ARM-based integrated POS system powered by the Rockchip RK3568 processor, featuring an MSR, and embedded with a printer and barcode scanner ARM-based integrated POS system 13.3" 16:9 FHD LCD with PCAP touch Built-in Rockchip RK3568 processor Supports Android 12 and Linux OS Integrated 80mm thermal printer, 1D/2D barcode scanner, MSR, and 13.3" second display Main screen can flip 90 degrees and is embedded with a G-sensor board for auto-rotation of displayed content Compact design with a footprint smaller than an A4 paper, saving counter space for retailers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13.3
Cincinnati, OH, United States
13.3" 16:9 ARM-based integrated POS system powered by the Rockchip RK3568 processor, featuring an MSR, and embedded with a printer and barcode scanner
USC-513RBP-WD223
13.3" 16:9 ARM-based integrated POS system powered by the Rockchip RK3568 processor, featuring an MSR, and embedded with a printer and barcode scanner USC-513RBP-WD223
13.3" 16:9 ARM-based integrated POS system powered by the Rockchip RK3568 processor, featuring an MSR, and embedded with a printer and barcode scanner ARM-based integrated POS system 13.3" 16:9 FHD LCD with PCAP touch Built-in Rockchip RK3568 processor Supports Android 12 and Linux OS Integrated 80mm thermal printer, 1D/2D barcode scanner, MSR, and 13.3" second display Main screen can flip 90 degrees and is embedded with a G-sensor board for auto-rotation of displayed content Compact design with a footprint smaller than an A4 paper, saving counter space for retailers

13.3" 16:9 ARM-based integrated POS system powered by the Rockchip RK3568 processor, featuring an MSR, and embedded with a printer and barcode scanner

  • ARM-based integrated POS system
  • 13.3" 16:9 FHD LCD with PCAP touch
  • Built-in Rockchip RK3568 processor
  • Supports Android 12 and Linux OS
  • Integrated 80mm thermal printer, 1D/2D barcode scanner, MSR, and 13.3" second display
  • Main screen can flip 90 degrees and is embedded with a G-sensor board for auto-rotation of displayed content
  • Compact design with a footprint smaller than an A4 paper, saving counter space for retailers
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number USC-513RBP-WD223
Product Name 13.3" 16:9 ARM-based integrated POS system powered by the Rockchip RK3568 processor, featuring an MSR, and embedded with a printer and barcode scanner
Computer Type Kiosk or POS
Unlock Full Specs
to access all available technical data

Similar Products

AI System Based on NVIDIA® Jetson AGX Orin™ - AGS-TS-WIOTEDGE - Advantech
Specs
Processor 8-core NVIDIA Arm® Cortex A78AE v8.2 64-bit CPU, 2MB L2 + 4MB L3
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
10.1
Specs
Computer Type Tablet
Operating System Windows 10/11 IoT Enterprise (Linux OS Optional)
Processor Intel 386 Family; Intel® N200 Processor quad-core (6M Cache, up to 3.70 GHz)
View Details