Advantech 15.6” Narrow bezel POS system with Aesthetic yet durable unibody USC-365HP-SCL30

Description
15.6” Narrow bezel POS system with Aesthetic yet durable unibody 11th gen Intel® Celeron® 6305E/Core™ i3-1115G4E/i5-1145G7 E processor 15.6” full HD LCD with LED backlight and P-CAP touch Directly bonded panel with anti-glare coating 1 x LAN, 3 x USB Type-C, 2 x USB 3.0, and 1 x RJ-11 Integrated wiring with USB-C connector that supports video, audio, and power signals I/O extension module offers 2 x COM, 3 x 12V power USB, 1 x 24V power USB, 1 x USB 2.0, and 1 x USB Type-C Highly customizable anodized aluminum cover
Request a Quote Datasheet
Description
15.6” Narrow bezel POS system with Aesthetic yet durable unibody 11th gen Intel® Celeron® 6305E/Core™ i3-1115G4E/i5-1145G7 E processor 15.6” full HD LCD with LED backlight and P-CAP touch Directly bonded panel with anti-glare coating 1 x LAN, 3 x USB Type-C, 2 x USB 3.0, and 1 x RJ-11 Integrated wiring with USB-C connector that supports video, audio, and power signals I/O extension module offers 2 x COM, 3 x 12V power USB, 1 x 24V power USB, 1 x USB 2.0, and 1 x USB Type-C Highly customizable anodized aluminum cover
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6” Narrow bezel POS system with Aesthetic yet durable unibody - USC-365HP-SCL30 - Advantech
Cincinnati, OH, United States
15.6” Narrow bezel POS system with Aesthetic yet durable unibody
USC-365HP-SCL30
15.6” Narrow bezel POS system with Aesthetic yet durable unibody USC-365HP-SCL30
15.6” Narrow bezel POS system with Aesthetic yet durable unibody 11th gen Intel® Celeron® 6305E/Core™ i3-1115G4E/i5-1145G7 E processor 15.6” full HD LCD with LED backlight and P-CAP touch Directly bonded panel with anti-glare coating 1 x LAN, 3 x USB Type-C, 2 x USB 3.0, and 1 x RJ-11 Integrated wiring with USB-C connector that supports video, audio, and power signals I/O extension module offers 2 x COM, 3 x 12V power USB, 1 x 24V power USB, 1 x USB 2.0, and 1 x USB Type-C Highly customizable anodized aluminum cover

15.6” Narrow bezel POS system with Aesthetic yet durable unibody

  • 11th gen Intel® Celeron® 6305E/Core™ i3-1115G4E/i5-1145G7E processor
  • 15.6” full HD LCD with LED backlight and P-CAP touch
  • Directly bonded panel with anti-glare coating
  • 1 x LAN, 3 x USB Type-C, 2 x USB 3.0, and 1 x RJ-11
  • Integrated wiring with USB-C connector that supports video, audio, and power signals
  • I/O extension module offers 2 x COM, 3 x 12V power USB, 1 x 24V power USB, 1 x USB 2.0, and 1 x USB Type-C
  • Highly customizable anodized aluminum cover
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number USC-365HP-SCL30
Product Name 15.6” Narrow bezel POS system with Aesthetic yet durable unibody
Computer Type Kiosk or POS
Unlock Full Specs
to access all available technical data

Similar Products

Point-of-Care Terminals / All-in-One computers with battery and camera modules for diverse healthcare applications - POC-615-12B111-CF - Advantech
Specs
Computer Type Computer Terminal; Kiosk or POS
Display Size 15.6 inch (396.24 mm)
Operating System Microsoft®; Linux; Windows 10 IoT Ent (64 bits only), Linux (supported upon request)
View Details