Advantech 15.6" Ultra-slim all-in-one POS system equipped with Intel® Celeron® 6305E/ Core™ i3-1115G4E/ Core™ i5-1145G7E USC-360HP-BI540

Description
15.6" Ultra-slim all-in-one POS system equipped with Intel® Celeron® 6305E/ Core™ i3-1115G4E/ Core™ i5-1145G7E Supports Windows 10/11 or Linux operating systems Compatible with a wide range of periphearls for retail and hospitality applications Flexible installations with various mount options, such as the dual hinge stand, pole mount, Avalo stand, and VESA mount Supports both integrated and separate 2nd display installation Optional extendable I/O hub linked through Type-C cable Second display connected through USB Type-C cable which provides power, audio, and video USC-360H with processors Intel® Core™ i3-1115G4E/Core™ i5-1145G7E are certified with Google ChromeOS Flex
Request a Quote Datasheet
Description
15.6" Ultra-slim all-in-one POS system equipped with Intel® Celeron® 6305E/ Core™ i3-1115G4E/ Core™ i5-1145G7E Supports Windows 10/11 or Linux operating systems Compatible with a wide range of periphearls for retail and hospitality applications Flexible installations with various mount options, such as the dual hinge stand, pole mount, Avalo stand, and VESA mount Supports both integrated and separate 2nd display installation Optional extendable I/O hub linked through Type-C cable Second display connected through USB Type-C cable which provides power, audio, and video USC-360H with processors Intel® Core™ i3-1115G4E/Core™ i5-1145G7E are certified with Google ChromeOS Flex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6
Cincinnati, OH, United States
15.6" Ultra-slim all-in-one POS system equipped with Intel® Celeron® 6305E/ Core™ i3-1115G4E/ Core™ i5-1145G7E
USC-360HP-BI540
15.6" Ultra-slim all-in-one POS system equipped with Intel® Celeron® 6305E/ Core™ i3-1115G4E/ Core™ i5-1145G7E USC-360HP-BI540
15.6" Ultra-slim all-in-one POS system equipped with Intel® Celeron® 6305E/ Core™ i3-1115G4E/ Core™ i5-1145G7E Supports Windows 10/11 or Linux operating systems Compatible with a wide range of periphearls for retail and hospitality applications Flexible installations with various mount options, such as the dual hinge stand, pole mount, Avalo stand, and VESA mount Supports both integrated and separate 2nd display installation Optional extendable I/O hub linked through Type-C cable Second display connected through USB Type-C cable which provides power, audio, and video USC-360H with processors Intel® Core™ i3-1115G4E/Core™ i5-1145G7E are certified with Google ChromeOS Flex

15.6" Ultra-slim all-in-one POS system equipped with Intel® Celeron® 6305E/ Core™ i3-1115G4E/ Core™ i5-1145G7E

  • Supports Windows 10/11 or Linux operating systems
  • Compatible with a wide range of periphearls for retail and hospitality applications
  • Flexible installations with various mount options, such as the dual hinge stand, pole mount, Avalo stand, and VESA mount
  • Supports both integrated and separate 2nd display installation
  • Optional extendable I/O hub linked through Type-C cable
  • Second display connected through USB Type-C cable which provides power, audio, and video
  • USC-360H with processors Intel® Core™ i3-1115G4E/Core™ i5-1145G7E are certified with Google ChromeOS Flex
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number USC-360HP-BI540
Product Name 15.6" Ultra-slim all-in-one POS system equipped with Intel® Celeron® 6305E/ Core™ i3-1115G4E/ Core™ i5-1145G7E
Computer Type Kiosk or POS
Display Size 15.6 inch (396.24 mm)
Operating System Windows 10/11, Linux
Unlock Full Specs
to access all available technical data

Similar Products

Edge AI inference system powered by Intel® Atom® processor with Hailo-8 AI acceleration module - AIR-1200-B5A1E - Advantech
Specs
Processor Intel 386 Family; Intel Atom® x7433RE
Operating Temperature ? to 365 F (? to 185 C)
View Details
13.3
Specs
Computer Type Tablet
Operating System N/A
Processor Intel 386 Family; Intel® Core™ i5-1145G7E Processor quad-core, 1.5 GHz (8M Cache, up to 4.10 GHz)
View Details