The UNOP-1514RE is a PCI express communication card which can support 4 independent 10/100/1000Base Ethernet ports. The Gigabit Ethernet card provides the high performance with a 10/100/1000 Base Ethernet LAN Controller(Intel @82580),which is perfect for use in industrial applications and smart substations. It provides an excellent solution and can be connected to a high speed Local Area Network with a data transfer rate of up to 1000Mbps over a group of 4 twisted pair copper wires to a maximum distance of 100 meters. Therefore, it can be easily plugged into any existing network with CAT-5 cabeling or an SFP Module .
Intel® 82580 4-Port Gigabit Ethernet Controller
4-Port RJ45 or SFP pluggable modules LAN
SFP socket for easy and flexible fiber expansion
IEEE 1588 Precision Time Protocol support
120 Pin Connector for UNO-4673A/83 Series (PCI-Express X 1 compliant)
The UNOP-1514RE is a PCI express communication card which can support 4 independent 10/100/1000Base Ethernet ports. The Gigabit Ethernet card provides the high performance with a 10/100/1000 Base Ethernet LAN Controller(Intel @82580),which is perfect for use in industrial applications and smart substations. It provides an excellent solution and can be connected to a high speed Local Area Network with a data transfer rate of up to 1000Mbps over a group of 4 twisted pair copper wires to a maximum distance of 100 meters. Therefore, it can be easily plugged into any existing network with CAT-5 cabeling or an SFP Module .
- Intel® 82580 4-Port Gigabit Ethernet Controller
- 4-Port RJ45 or SFP pluggable modules LAN
- SFP socket for easy and flexible fiber expansion
- IEEE 1588 Precision Time Protocol support
- 120 Pin Connector for UNO-4673A/83 Series (PCI-Express X 1 compliant)