Advantech 15" XGA Elkhart Lake Thin-Client Terminal with Intel® Atom™/ Celeron® Processor TPC-315-RE23A

Description
15" XGA Elkhart Lake Thin-Client Terminal with Intel® Atom™/ Celeron® Processor Industrial-grade 15" XGA TFT LCD with 70K lifetime and LED backlight Intel® Elkhart Lake (EHL) Atom™ 6425E 2.00 GHz quad-core / Celeron® J6412 2.00 GHz quad-core processor with 4 GB DDR4 SDRAM True-flat touchscreen with 5-wire resistive touch control and IP66-rated front panel Wide operating temperature range (-20 ~ 60 °C/-4 ~ 140 °F) Front-facing LED indicators to show operating status Built-in Advantech iDoor technology; SSD/HDD bay and VESA mount Compact, fanless system with aluminum alloy front bezel and chassis grounding protection Supports Advantech’s SNMP Subagent software Supports Advantech’s WISE-PaaS/RMM remote management software
Request a Quote Datasheet
Description
15" XGA Elkhart Lake Thin-Client Terminal with Intel® Atom™/ Celeron® Processor Industrial-grade 15" XGA TFT LCD with 70K lifetime and LED backlight Intel® Elkhart Lake (EHL) Atom™ 6425E 2.00 GHz quad-core / Celeron® J6412 2.00 GHz quad-core processor with 4 GB DDR4 SDRAM True-flat touchscreen with 5-wire resistive touch control and IP66-rated front panel Wide operating temperature range (-20 ~ 60 °C/-4 ~ 140 °F) Front-facing LED indicators to show operating status Built-in Advantech iDoor technology; SSD/HDD bay and VESA mount Compact, fanless system with aluminum alloy front bezel and chassis grounding protection Supports Advantech’s SNMP Subagent software Supports Advantech’s WISE-PaaS/RMM remote management software
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15
Cincinnati, OH, United States
15" XGA Elkhart Lake Thin-Client Terminal with Intel® Atom™/ Celeron® Processor
TPC-315-RE23A
15" XGA Elkhart Lake Thin-Client Terminal with Intel® Atom™/ Celeron® Processor TPC-315-RE23A
15" XGA Elkhart Lake Thin-Client Terminal with Intel® Atom™/ Celeron® Processor Industrial-grade 15" XGA TFT LCD with 70K lifetime and LED backlight Intel® Elkhart Lake (EHL) Atom™ 6425E 2.00 GHz quad-core / Celeron® J6412 2.00 GHz quad-core processor with 4 GB DDR4 SDRAM True-flat touchscreen with 5-wire resistive touch control and IP66-rated front panel Wide operating temperature range (-20 ~ 60 °C/-4 ~ 140 °F) Front-facing LED indicators to show operating status Built-in Advantech iDoor technology; SSD/HDD bay and VESA mount Compact, fanless system with aluminum alloy front bezel and chassis grounding protection Supports Advantech’s SNMP Subagent software Supports Advantech’s WISE-PaaS/RMM remote management software

15" XGA Elkhart Lake Thin-Client Terminal with Intel® Atom™/ Celeron® Processor

  • Industrial-grade 15" XGA TFT LCD with 70K lifetime and LED backlight
  • Intel® Elkhart Lake (EHL) Atom™ 6425E 2.00 GHz quad-core / Celeron® J6412 2.00 GHz quad-core processor with 4 GB DDR4 SDRAM
  • True-flat touchscreen with 5-wire resistive touch control and IP66-rated front panel
  • Wide operating temperature range (-20 ~ 60 °C/-4 ~ 140 °F)
  • Front-facing LED indicators to show operating status
  • Built-in Advantech iDoor technology; SSD/HDD bay and VESA mount
  • Compact, fanless system with aluminum alloy front bezel and chassis grounding protection
  • Supports Advantech’s SNMP Subagent software
  • Supports Advantech’s WISE-PaaS/RMM remote management software
Buy Now Datasheet
Industrial PCs - 2084-TPC-315-RE23A-ND - DigiKey
Thief River Falls, MN, United States
"TOUCH PANEL PC 15"" XGA"

"TOUCH PANEL PC 15"" XGA"

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number TPC-315-RE23A 2084-TPC-315-RE23A-ND
Product Name 15" XGA Elkhart Lake Thin-Client Terminal with Intel® Atom™/ Celeron® Processor Industrial PCs
Computer Type Computer Terminal
Display Size 15.0 inch (381.00 mm)
Operating System Microsoft® Windows 10 LTSC, Linux, Android Supports Windows 10, Android, Linux
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123H1903U-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details
Intel® Core™ IPC Controller - AMAX-7580-206D5A - Advantech
Specs
Processor Intel 386 Family; Intel® Core™ i7-1365UE 1.7GHz 10-Core
Main Memory 8.00 GB
View Details