Advantech Touch Screen, Sxga Tft Led Lcd, 12, I3; Meter Display Type Advantech TPC-312-R833A

Description
TOUCH SCREEN, SXGA TFT LED LCD, 12", I3; Meter Display Type:SXGA TFT LED LCD Color; Display Size:311.8mm x 238mm; Display Resolution:1024 x 768 Pixels; Screen Size:12"; Supply Voltage Min:-; Supply Voltage Max:24VDC
Datasheet
Description
TOUCH SCREEN, SXGA TFT LED LCD, 12", I3; Meter Display Type:SXGA TFT LED LCD Color; Display Size:311.8mm x 238mm; Display Resolution:1024 x 768 Pixels; Screen Size:12"; Supply Voltage Min:-; Supply Voltage Max:24VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen, Sxga Tft Led Lcd, 12, I3; Meter Display Type Advantech - 37AJ3126 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen, Sxga Tft Led Lcd, 12, I3; Meter Display Type Advantech
37AJ3126
Touch Screen, Sxga Tft Led Lcd, 12, I3; Meter Display Type Advantech 37AJ3126
TOUCH SCREEN, SXGA TFT LED LCD, 12", I3; Meter Display Type:SXGA TFT LED LCD Color; Display Size:311.8mm x 238mm; Display Resolution:1024 x 768 Pixels; Screen Size:12"; Supply Voltage Min:-; Supply Voltage Max:24VDC

TOUCH SCREEN, SXGA TFT LED LCD, 12", I3; Meter Display Type:SXGA TFT LED LCD Color; Display Size:311.8mm x 238mm; Display Resolution:1024 x 768 Pixels; Screen Size:12"; Supply Voltage Min:-; Supply Voltage Max:24VDC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 37AJ3126
Product Name Touch Screen, Sxga Tft Led Lcd, 12, I3; Meter Display Type Advantech
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

15
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 15.0 inch (381 mm)
View Details
2 suppliers
Operator Interface - 50078058 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details