Advantech 10.1" WXGA TFT LED LCD Thin-Client Terminal with Intel® Celeron®/ Intel Atom® processors TPC-310W-PE20A

Description
10.1" WXGA TFT LED LCD Thin-Client Terminal with Intel® Celeron®/ Intel Atom® processors Industrial-grade 10.1" WXGA TFT LCD with 50K lifetime and LED backlight Intel® Elkhart Lake (EHL) Atom® x6425E Quad-core / Celeron® J6412 Quad-core Compact, fanless embedded system with aluminum alloy front bezel Wide operating temperature range -20 ~ 60 °C (-4 ~ 140 °F) True-flat ultra slim bezel design with IP66 water proof of front panel Support high speed M,2 2280 NVMe Touchscreen with P-CAP multi-touch control Supports AC/DC input with optional power adapter Chassis grounding protection
Request a Quote Datasheet
Description
10.1" WXGA TFT LED LCD Thin-Client Terminal with Intel® Celeron®/ Intel Atom® processors Industrial-grade 10.1" WXGA TFT LCD with 50K lifetime and LED backlight Intel® Elkhart Lake (EHL) Atom® x6425E Quad-core / Celeron® J6412 Quad-core Compact, fanless embedded system with aluminum alloy front bezel Wide operating temperature range -20 ~ 60 °C (-4 ~ 140 °F) True-flat ultra slim bezel design with IP66 water proof of front panel Support high speed M,2 2280 NVMe Touchscreen with P-CAP multi-touch control Supports AC/DC input with optional power adapter Chassis grounding protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.1
Cincinnati, OH, United States
10.1" WXGA TFT LED LCD Thin-Client Terminal with Intel® Celeron®/ Intel Atom® processors
TPC-310W-PE20A
10.1" WXGA TFT LED LCD Thin-Client Terminal with Intel® Celeron®/ Intel Atom® processors TPC-310W-PE20A
10.1" WXGA TFT LED LCD Thin-Client Terminal with Intel® Celeron®/ Intel Atom® processors Industrial-grade 10.1" WXGA TFT LCD with 50K lifetime and LED backlight Intel® Elkhart Lake (EHL) Atom® x6425E Quad-core / Celeron® J6412 Quad-core Compact, fanless embedded system with aluminum alloy front bezel Wide operating temperature range -20 ~ 60 °C (-4 ~ 140 °F) True-flat ultra slim bezel design with IP66 water proof of front panel Support high speed M,2 2280 NVMe Touchscreen with P-CAP multi-touch control Supports AC/DC input with optional power adapter Chassis grounding protection

10.1" WXGA TFT LED LCD Thin-Client Terminal with Intel® Celeron®/ Intel Atom® processors

  • Industrial-grade 10.1" WXGA TFT LCD with 50K lifetime and LED backlight
  • Intel® Elkhart Lake (EHL) Atom® x6425E Quad-core / Celeron® J6412 Quad-core
  • Compact, fanless embedded system with aluminum alloy front bezel
  • Wide operating temperature range -20 ~ 60 °C (-4 ~ 140 °F)
  • True-flat ultra slim bezel design with IP66 water proof of front panel
  • Support high speed M,2 2280 NVMe
  • Touchscreen with P-CAP multi-touch control
  • Supports AC/DC input with optional power adapter
  • Chassis grounding protection
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number TPC-310W-PE20A
Product Name 10.1" WXGA TFT LED LCD Thin-Client Terminal with Intel® Celeron®/ Intel Atom® processors
Computer Type Computer Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123H1706E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details