Advantech 7" WSVGA TFT LED LCD Thin-Client Terminal with Intel® Elkhart LakeR TPC-307W-PE20A

Description
7" WSVGA TFT LED LCD Thin-Client Terminal with Intel® Elkhart LakeR Industrial-grade 7" WSVGA TFT LCD with 50K lifetime and LED backlight Intel® Elkhart Lake (EHL) Atom™ X6211E 1.30 GHz, dual core processor Compact, fanless embedded system with aluminum alloy front bez Wide operating temperature range -20 ~ 60 °C (-4 ~ 140 °F) True-flat, IP66-rated front panel Front-facing LED indicators to show operating status True-flat touchscreen with P-CAP multi-touch control Supports AC/DC input with optional power adapter Chassis grounding protection
Request a Quote Datasheet
Description
7" WSVGA TFT LED LCD Thin-Client Terminal with Intel® Elkhart LakeR Industrial-grade 7" WSVGA TFT LCD with 50K lifetime and LED backlight Intel® Elkhart Lake (EHL) Atom™ X6211E 1.30 GHz, dual core processor Compact, fanless embedded system with aluminum alloy front bez Wide operating temperature range -20 ~ 60 °C (-4 ~ 140 °F) True-flat, IP66-rated front panel Front-facing LED indicators to show operating status True-flat touchscreen with P-CAP multi-touch control Supports AC/DC input with optional power adapter Chassis grounding protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7
Cincinnati, OH, United States
7" WSVGA TFT LED LCD Thin-Client Terminal with Intel® Elkhart LakeR
TPC-307W-PE20A
7" WSVGA TFT LED LCD Thin-Client Terminal with Intel® Elkhart LakeR TPC-307W-PE20A
7" WSVGA TFT LED LCD Thin-Client Terminal with Intel® Elkhart LakeR Industrial-grade 7" WSVGA TFT LCD with 50K lifetime and LED backlight Intel® Elkhart Lake (EHL) Atom™ X6211E 1.30 GHz, dual core processor Compact, fanless embedded system with aluminum alloy front bez Wide operating temperature range -20 ~ 60 °C (-4 ~ 140 °F) True-flat, IP66-rated front panel Front-facing LED indicators to show operating status True-flat touchscreen with P-CAP multi-touch control Supports AC/DC input with optional power adapter Chassis grounding protection

7" WSVGA TFT LED LCD Thin-Client Terminal with Intel® Elkhart LakeR

  • Industrial-grade 7" WSVGA TFT LCD with 50K lifetime and LED backlight
  • Intel® Elkhart Lake (EHL) Atom™ X6211E 1.30 GHz, dual core processor
  • Compact, fanless embedded system with aluminum alloy front bez
  • Wide operating temperature range -20 ~ 60 °C (-4 ~ 140 °F)
  • True-flat, IP66-rated front panel
  • Front-facing LED indicators to show operating status
  • True-flat touchscreen with P-CAP multi-touch control
  • Supports AC/DC input with optional power adapter
  • Chassis grounding protection
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number TPC-307W-PE20A
Product Name 7" WSVGA TFT LED LCD Thin-Client Terminal with Intel® Elkhart LakeR
Computer Type Computer Terminal
Unlock Full Specs
to access all available technical data

Similar Products

10.1
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 11 IoT Enterprise LTSC
Processor Intel 386 Family; Intel® N200, 3.70 GHz
View Details
10.1
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Android 13 with non-GMS certification
View Details
Industrial PCs - ARK1123C1601E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details