Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DATA STORAGE SYSTEMS
ADVANTECH
SQF-S25Z1-64GDSDC -- SOLID STATE DRIVES (SSDS), HARD DISK DRIVES (HDDS)
Advantech
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SQF-S25Z1-64GDSDC
Description
"SQF 2.5"" SATA SSD 650-D 64G 3D S"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"SQF 2.5"" SATA SSD 650-D 64G 3D S"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
2084-SQF-S25Z1-64GDSDC-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
2084-SQF-S25Z1-64GDSDC-ND
"SQF 2.5"" SATA SSD 650-D 64G 3D S"
"SQF 2.5"" SATA SSD 650-D 64G 3D S"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Data Storage Systems
Product Number
2084-SQF-S25Z1-64GDSDC-ND
Product Name
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
APACER 2.5" SATA 128G SLC LiteX
96FD25-S128-ASL
Specs
Device Type
Solid State Drive
Interface
SATA 6Gb/s
Operating Temperature
32 to 158 F (0 to 70 C)
View Details
2
suppliers
RS Components, Ltd.
Hard Drives
1448071
Specs
Device Type
Hard Drive
Media Format
Ssd
Interface
Pata
View Details
Intel Corporation
Intel® SSD 313 Series (20GB, 2.5in SATA 3Gb/s, 25nm, SLC)
Specs
Device Type
Solid State Drive
Interface
SATA 3.0 3Gb/S
Mounting Options
2.5" 7mm
View Details
Broadcom Inc.
Syncro Shared Storage
Syncro CS 9271-8i
Specs
Capacity
512 GB
View Details