Advantech 18.5" FHD TFT LED LCD Touch Panel Computer with 13th Gen Intel® Core™ Processors and ATEX Explosion-Protected certification SPC-618WE-PUD75A

Description
18.5" FHD TFT LED LCD Touch Panel Computer with 13th Gen Intel® Core™ Processors and ATEX Explosion-Protected certification Industrial-grade 18.5" FHD TFT LCD with 50K lifetime and LED backlight Intel® Core™ Processors (13th Gen ), i7-1365URE deca-core Built in single DDR5 4800 RAM with 32GB capacity Built in sTLC SSD of 256GB with extreme longevity and reliability Compact, fanless embedded system with aluminum alloy front bezel and chassis grounding protection Specialized enhanced impact proof touchscreen with PCAP touch control and IP65-rated front panel Diverse system including Type C connector with USB 3.2, DP 1.4a, 15W power delivery Support TPM2.0 hardware security IEC Ex & ATEX certification for Zone 2/22 criteria and Class I Division II explosion proof certification
Request a Quote Datasheet
Description
18.5" FHD TFT LED LCD Touch Panel Computer with 13th Gen Intel® Core™ Processors and ATEX Explosion-Protected certification Industrial-grade 18.5" FHD TFT LCD with 50K lifetime and LED backlight Intel® Core™ Processors (13th Gen ), i7-1365URE deca-core Built in single DDR5 4800 RAM with 32GB capacity Built in sTLC SSD of 256GB with extreme longevity and reliability Compact, fanless embedded system with aluminum alloy front bezel and chassis grounding protection Specialized enhanced impact proof touchscreen with PCAP touch control and IP65-rated front panel Diverse system including Type C connector with USB 3.2, DP 1.4a, 15W power delivery Support TPM2.0 hardware security IEC Ex & ATEX certification for Zone 2/22 criteria and Class I Division II explosion proof certification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18.5
Cincinnati, OH, United States
18.5" FHD TFT LED LCD Touch Panel Computer with 13th Gen Intel® Core™ Processors and ATEX Explosion-Protected certification
SPC-618WE-PUD75A
18.5" FHD TFT LED LCD Touch Panel Computer with 13th Gen Intel® Core™ Processors and ATEX Explosion-Protected certification SPC-618WE-PUD75A
18.5" FHD TFT LED LCD Touch Panel Computer with 13th Gen Intel® Core™ Processors and ATEX Explosion-Protected certification Industrial-grade 18.5" FHD TFT LCD with 50K lifetime and LED backlight Intel® Core™ Processors (13th Gen ), i7-1365URE deca-core Built in single DDR5 4800 RAM with 32GB capacity Built in sTLC SSD of 256GB with extreme longevity and reliability Compact, fanless embedded system with aluminum alloy front bezel and chassis grounding protection Specialized enhanced impact proof touchscreen with PCAP touch control and IP65-rated front panel Diverse system including Type C connector with USB 3.2, DP 1.4a, 15W power delivery Support TPM2.0 hardware security IEC Ex & ATEX certification for Zone 2/22 criteria and Class I Division II explosion proof certification

18.5" FHD TFT LED LCD Touch Panel Computer with 13th Gen Intel® Core™ Processors and ATEX Explosion-Protected certification

  • Industrial-grade 18.5" FHD TFT LCD with 50K lifetime and LED backlight
  • Intel® Core™ Processors (13th Gen ), i7-1365URE deca-core
  • Built in single DDR5 4800 RAM with 32GB capacity
  • Built in sTLC SSD of 256GB with extreme longevity and reliability
  • Compact, fanless embedded system with aluminum alloy front bezel and chassis grounding protection
  • Specialized enhanced impact proof touchscreen with PCAP touch control and IP65-rated front panel
  • Diverse system including Type C connector with USB 3.2, DP 1.4a, 15W power delivery
  • Support TPM2.0 hardware security
  • IEC Ex & ATEX certification for Zone 2/22 criteria and Class I Division II explosion proof certification
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number SPC-618WE-PUD75A
Product Name 18.5" FHD TFT LED LCD Touch Panel Computer with 13th Gen Intel® Core™ Processors and ATEX Explosion-Protected certification
Display Size 18.5 inch (469.90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Display Size 23.8 inch (604.52 mm)
Operating System Microsoft®; Windows 11 IoT Ent (64bit only)
Processor Intel 386 Family; Intel® Core™ i7-13700E Processor, 16 Core, 1.9GHz (24M Cache, up to 5.10 GHz)
View Details