Advantech Hardened SFP/1250-ED, SM1550/LC 40km (also known as 808-38204) SFP-GSM-40K

Description
Hardened SFP/1250-ED, SM1550/LC 40km (also known as 808-38204) Industrial standard small form-factor pluggable (SFP) package Provides digital diagnostics monitoring (DDM) functionality Wide specifications and fiber types available Comes with metal enclosure for EMI The Class 1 laser product complies with EN 60825-1 Supports plug-n-play operation
Request a Quote Datasheet
Description
Hardened SFP/1250-ED, SM1550/LC 40km (also known as 808-38204) Industrial standard small form-factor pluggable (SFP) package Provides digital diagnostics monitoring (DDM) functionality Wide specifications and fiber types available Comes with metal enclosure for EMI The Class 1 laser product complies with EN 60825-1 Supports plug-n-play operation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardened SFP/1250-ED, SM1550/LC 40km (also known as 808-38204) - SFP-GSM-40K - Advantech
Cincinnati, OH, United States
Hardened SFP/1250-ED, SM1550/LC 40km (also known as 808-38204)
SFP-GSM-40K
Hardened SFP/1250-ED, SM1550/LC 40km (also known as 808-38204) SFP-GSM-40K
Hardened SFP/1250-ED, SM1550/LC 40km (also known as 808-38204) Industrial standard small form-factor pluggable (SFP) package Provides digital diagnostics monitoring (DDM) functionality Wide specifications and fiber types available Comes with metal enclosure for EMI The Class 1 laser product complies with EN 60825-1 Supports plug-n-play operation

Hardened SFP/1250-ED, SM1550/LC 40km (also known as 808-38204)

  • Industrial standard small form-factor pluggable (SFP) package
  • Provides digital diagnostics monitoring (DDM) functionality
  • Wide specifications and fiber types available
  • Comes with metal enclosure for EMI
  • The Class 1 laser product complies with EN 60825-1
  • Supports plug-n-play operation
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Media Converters
Product Number SFP-GSM-40K
Product Name Hardened SFP/1250-ED, SM1550/LC 40km (also known as 808-38204)
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - SFP-GLX/LC-10E-ND - DigiKey
Specs
Form Factor Module
Features Rack Mount
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Media Converters - 2084-IMC-350-MM-PS-ND - DigiKey
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network 100Base-FX
Connector SC
View Details
Mini Hardened Media Converter, 1000Mbps, Single mode 1310nm, LFPT, 10km, SC - IMC-370I-SM-C - Advantech
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Network Single Mode
Connector SC Type
View Details
2 suppliers
Media Converters - 2084-IMC-350I-MM-PS-A-ND - DigiKey
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Network 100Base-FX
Connector SC
View Details