Advantech Hardened SFP/155-ED, MM1310/LC 2km (also known as 808-38102) SFP-FMM-2K

Description
Hardened SFP/155-ED, MM1310/LC 2km (also known as 808-38102) Industrial standard small form-factor pluggable (SFP) package Provides digital diagnostics monitoring (DDM) functionality Wide specifications and fiber types available Comes with metal enclosure for EMI The Class 1 laser product complies with EN 60825-1 Supports plug-n-play operation
Request a Quote Datasheet
Description
Hardened SFP/155-ED, MM1310/LC 2km (also known as 808-38102) Industrial standard small form-factor pluggable (SFP) package Provides digital diagnostics monitoring (DDM) functionality Wide specifications and fiber types available Comes with metal enclosure for EMI The Class 1 laser product complies with EN 60825-1 Supports plug-n-play operation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardened SFP/155-ED, MM1310/LC 2km (also known as 808-38102) - SFP-FMM-2K - Advantech
Cincinnati, OH, United States
Hardened SFP/155-ED, MM1310/LC 2km (also known as 808-38102)
SFP-FMM-2K
Hardened SFP/155-ED, MM1310/LC 2km (also known as 808-38102) SFP-FMM-2K
Hardened SFP/155-ED, MM1310/LC 2km (also known as 808-38102) Industrial standard small form-factor pluggable (SFP) package Provides digital diagnostics monitoring (DDM) functionality Wide specifications and fiber types available Comes with metal enclosure for EMI The Class 1 laser product complies with EN 60825-1 Supports plug-n-play operation

Hardened SFP/155-ED, MM1310/LC 2km (also known as 808-38102)

  • Industrial standard small form-factor pluggable (SFP) package
  • Provides digital diagnostics monitoring (DDM) functionality
  • Wide specifications and fiber types available
  • Comes with metal enclosure for EMI
  • The Class 1 laser product complies with EN 60825-1
  • Supports plug-n-play operation
Buy Now Datasheet
Media Converters - 2084-SFP-FMM-2K-ND - DigiKey
Thief River Falls, MN, United States
Media Converters
2084-SFP-FMM-2K-ND
Media Converters 2084-SFP-FMM-2K-ND
FIBER OPTIC TXRX SFP LC

FIBER OPTIC TXRX SFP LC

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Network Media Converters Network Media Converters
Product Number SFP-FMM-2K 2084-SFP-FMM-2K-ND
Product Name Hardened SFP/155-ED, MM1310/LC 2km (also known as 808-38102) Media Converters
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - 855-12694-ND - DigiKey
Specs
Form Factor Board
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network Gigabit (Singlemode)
View Details
Media Converter, 1000Mbps, Single mode 1310nm, 10km, SC - EKI-2741LX-BE - Advantech
Specs
Cable Length 20000 m (21872 yd)
View Details
2 suppliers
Media Converters - IMC-750-SEST-ND - DigiKey
Specs
Form Factor Board
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network 100Base-FX
View Details
Mini Hardened Media Converter, 100Mbps, Multimode 1300nm, LFPT, 5km, ST - IMC-350I-MMST-B - Advantech
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Network Multimode Fiber
Connector ST type
View Details
2 suppliers